- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-247LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 10 | Tin | - | - | 2.67mm | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 86380-124HLF Amphenol ICC (FCI) | 19000 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.250 6.35mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 24 | 130°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 24 | - | Male | Black | 3.05mm | 0.470 11.94mm | - | 5GOhm | - | 6.35mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 65863-271 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 40 | - | - | - | 2.67mm | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65863-095LF Amphenol ICC (FCI) | 31 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | 50 | Tin | - | Blue | 17.15mm | - | - | - | 1kV | 5.84mm | Keying Slot | 84.58mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 54102-S3036LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 72 | Tin | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 65863-270LF Amphenol ICC (FCI) | 42 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 34 | Tin | - | - | 2.67mm | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 57202-F52-03LF Amphenol ICC (FCI) | 148500 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 6 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 6mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 52601-S20-8LF Amphenol ICC (FCI) | 62370 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 500V | -65°C~105°C | Tray | 2010 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.76mm | 0.365 9.27mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 20 | Tin | - | Black | - | - | - | 10GOhm | 500V | 5.84mm | - | 32.76mm | 8.76mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 57102-G06-22ULF Amphenol ICC (FCI) | 260 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 44 | Tin | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | 4mm | - | 44mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 20021221-00030T4LF Amphenol ICC (FCI) | 731 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 30 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | 30A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 30 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | 22.04mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 87402-115LF Amphenol ICC (FCI) | 277200 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Header | 30 | 130°C | -55°C | Natural | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 6.91mm | 0.240 6.10mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 30 | Tin | - | Black | - | - | 25mOhm | - | 800V | 3.3mm | Mounting Flange | 28.83mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 66429-073 Amphenol ICC (FCI) | 37 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polybutylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 26 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 52.32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90309-020LF Amphenol ICC (FCI) | 288000 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Cream | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 2 Wall | 20 | Tin | - | Cream | 3.1mm | - | - | - | - | 4mm | Keying Slot | 20mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 86130102114345E1LF Amphenol ICC (FCI) | 40740 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Circular | - | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -55°C~125°C | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | - | 2.54mm | - | - | 0.693 17.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.171 4.35mm | Shrouded - 4 Wall | 10 | Tin | - | - | - | 0.713 18.10mm | - | - | - | - | Keying Slot | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021121-00062D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 62 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 62A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 62 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 39.37mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021121-00060D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 60 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 60 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 38.1mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021121-00064T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 64 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 64 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | 40.64mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021121-00070D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 70 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 70A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 70 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 44.45mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021121-00072D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 72 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 72 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 45.72mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021121-00066T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 66 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 66 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | 41.91mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - |