- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Durability | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021111-00014T1LF Amphenol ICC (FCI) | 2127 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2017 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 14 | Tin | - | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | - | 125V | - | 3.05mm | - | 8.89mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68000-426HLF Amphenol ICC (FCI) | 19600 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 26 | Tin | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 66.04mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 75160-156-02LF Amphenol ICC (FCI) | 1800 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 2 | - | - | Male | - | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | - | 5.72mm | - | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68488-236 Amphenol ICC (FCI) | 39600 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.180 4.57mm | Unshrouded | - | - | 36 | - | - | Male | - | Black | 4.57mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-156-08LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.120 3.05mm | Unshrouded | 1 | - | - | - | RECTANGULAR | Male | 94V-0 | - | 3.05mm | 0.445 11.30mm | 20mOhm | 5GOhm | - | 250 Cycles | 5.72mm | - | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87894-108HLF Amphenol ICC (FCI) | 196000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.170 4.32mm | Unshrouded | - | - | 8 | - | - | Male | - | - | 4.32mm | 0.588 14.94mm | - | 5GOhm | - | - | 8.08mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10112684-G03-03LF Amphenol ICC (FCI) | 297000 |
| Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -40°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 8.35mm | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | Unshrouded | - | - | 3 | Tin | - | - | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 4mm | - | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75844-156-12LF Amphenol ICC (FCI) | 17 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 12 | - | - | Male | - | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | - | 5.72mm | - | 15.24mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-101-06LF Amphenol ICC (FCI) | 343 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIL | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 6 | Tin | - | Male | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | - | - | 15.24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-127-07LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 7 | Tin | - | Male | - | Black | 2.66mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | - | 6.6mm | - | 17.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68004-405HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.107 2.71mm | Unshrouded | - | - | 5 | Tin | - | Male | - | Black | 2.72mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | - | 8.08mm | - | 12.7mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-118-29LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 29 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 29 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 73.66mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-101-30LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 30 | Tin | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 76.2mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77315-118-08LF Amphenol ICC (FCI) | 29 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.88mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 8 | Tin | - | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-103-16LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 16 | Tin | - | Male | - | Black | 2.54mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68021-110 Amphenol ICC (FCI) | 76800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | Right Angle | - | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 12.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68000-112HLF Amphenol ICC (FCI) | 390 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 12 | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 30.48mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-103-32LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 32 | Tin | - | Male | - | Black | 2.54mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 40.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98424-F52-12LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 12 | Tin | - | - | - | Cream | - | - | - | - | - | - | 4mm | Keying Slot | 14mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-824-48LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 48 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | - | 48 | Tin | - | Male | - | - | 2.9mm | 0.480 12.19mm | - | 5GOhm | - | - | 6.75mm | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |