- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77315-424-29LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 29 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.112 2.84mm | Unshrouded | - | 29 | Tin | Male | Black | 2.9mm | - | - | 5GOhm | 1.5kV | 6.75mm | - | 73.66mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68031-436 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | 0.183 4.65mm | Unshrouded | 2.54mm | - | - | Male | Black | 4.65mm | 0.513 13.03mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 94063-412HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.138 3.50mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.138 3.50mm | Unshrouded | - | 12 | Tin | Male | Black | 3.51mm | 0.376 9.55mm | - | 5GOhm | 1.5kV | 3.51mm | - | 30.48mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 94674-232LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 32 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | 32 | Tin | - | Black | - | 0.505 12.83mm | - | - | - | - | - | 40.64mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77319-804-72LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.111 2.82mm | Unshrouded | - | 72 | Tin | - | Black | - | - | - | - | - | - | - | 91.44mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 95293-402-09LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | 9 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 22.86mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57202-G53-13LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.138 3.50mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 26 | Tin | - | Black | - | - | 25mOhm | - | - | 3.5mm | - | 26mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68498-114HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 14 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | - | 14 | - | Male | Black | 5.59mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 98424-S52-12ALF Amphenol ICC (FCI) | 58200 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 12 | 105°C | -40°C | Cream | 2 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 12 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot, Pick and Place | 14mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10073456-039LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Press-Fit | - | 30 | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Straight | 8.13mm | - | - | - | 3A | - | - | - | - | - | - | 30 | - | - | Blue | 15.49mm | - | - | 10GOhm | 1.5kV | 5.84mm | - | 45.21mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 54202-G0814LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 28 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-802-00LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 45000, Cuttable | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98464-G61-10LF Amphenol ICC (FCI) | 59400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 10 | Tin | Male | Cream | 2.5mm | - | - | - | - | 4mm | Keying Slot | 12mm | 5.9mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77315-413-09LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.136 3.46mm | Unshrouded | - | 9 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 22.86mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-127-22LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.105 2.67mm | Unshrouded | - | 22 | Tin | Male | Black | 2.65mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 6.6mm | - | 55.88mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-118T20LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tube | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 20 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-418-11LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 11 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 11 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 27.94mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-138-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 8 | Tin | Male | - | 3.82mm | 0.480 12.19mm | - | 5GOhm | - | 5.84mm | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77311-422-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.120 3.05mm | Unshrouded | - | - | - | - | Black | - | 0.525 13.34mm | - | - | 1.5kV | - | - | 20.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-802-11LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 11 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 11 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |