- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77313-401-36LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 36 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 45.72mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-102T14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tube | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 14 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-418-29LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 29 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 29 | Tin | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 73.66mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-424-26LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.114 2.90mm | Unshrouded | - | 26 | Tin | - | Black | - | 0.480 12.19mm | - | 1.5kV | - | - | 66.04mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-403-26LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 26 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | - | - | 33.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 75844-101-72LF Amphenol ICC (FCI) | 9800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 72 | - | Male | Black | 2.54mm | 0.425 10.80mm | 5GOhm | - | 5.72mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-049LF Amphenol ICC (FCI) | 82 | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | Tin | - | Blue | 2.67mm | - | - | 1kV | 5.84mm | Keying Slot | 33.78mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-424-60LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 60 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 60 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | 5GOhm | 1.5kV | 6.75mm | - | 76.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10075025-G01-50ULF Amphenol ICC (FCI) | 132 | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Black | 2 | Male | Detent Lock | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 50 | Tin | - | Black | 2mm | - | 1GOhm | - | 4mm | Keying Slot | 52mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-418-33LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 33 | Tin | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 83.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 90719-409HLF Amphenol ICC (FCI) | 388000 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.178 4.52mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Obsolete | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.106 2.69mm | Unshrouded | - | 9 | Tin | Male | Black | 2.69mm | 0.384 9.75mm | 5GOhm | 1.5kV | 4.52mm | - | 22.86mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-424-21LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | Black | - | 0.480 12.19mm | - | 1.5kV | - | - | 53.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-452-20LF Amphenol ICC (FCI) | 20 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.374 9.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 20 | Tin | Male | Black | 3.05mm | 0.594 15.09mm | 5GOhm | 1.5kV | 9.5mm | - | 25.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65863-073LF Amphenol ICC (FCI) | 76800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 26 | Tin | - | Blue | 2.67mm | - | - | 1kV | 5.84mm | Keying Slot | 54.1mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69168-406HLF Amphenol ICC (FCI) | 190000 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 6 | - | - | Black | 3.05mm | 0.300 7.62mm | - | 1kV | 5.84mm | - | 7.62mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 75844-124-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.284 7.21mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | Male | Black | 3.05mm | 0.504 12.80mm | 5GOhm | - | 7.21mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-422-17LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 17 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 17 | Tin | - | Black | - | 0.525 13.34mm | - | 1.5kV | - | - | 43.18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76350-814-10LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.229 5.82mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.3mm | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.305 7.75mm | Unshrouded | - | 10 | - | - | Black | - | - | - | - | - | - | 12.7mm | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77315-424-31LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 31 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.112 2.84mm | Unshrouded | - | 31 | Tin | - | Black | - | - | - | 1.5kV | - | - | 78.74mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-424-42LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 42 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 42 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | 5GOhm | 1.5kV | 6.75mm | - | 53.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - |