- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77317-403-66LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 66 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 66 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | - | - | 83.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-424-58LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 58 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 58 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | 5GOhm | 1.5kV | 6.75mm | - | 73.66mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-422-32LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 32 | Tin | - | Black | - | 0.525 13.34mm | - | 1.5kV | - | - | 81.28mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-424-29LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 29 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | Black | - | 0.480 12.19mm | - | 1.5kV | - | - | 73.66mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10078991-G21-14ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 14 | - | - | Cream | 2.5mm | - | 1GOhm | - | 4mm | Keying Slot | 28mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-418-19LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 19 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 19 | Tin | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 48.26mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77315-424-15LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 15 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.112 2.84mm | Unshrouded | - | 15 | Tin | - | Black | - | - | - | 1.5kV | - | - | 38.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-402-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | 6 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10075025-G01-50ULF Amphenol ICC (FCI) | 132 | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Black | 2 | Male | Detent Lock | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 50 | Tin | - | Black | 2mm | - | 1GOhm | - | 4mm | Keying Slot | 52mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75844-124-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.284 7.21mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | Male | Black | 3.05mm | 0.504 12.80mm | 5GOhm | - | 7.21mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90719-409HLF Amphenol ICC (FCI) | 388000 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.178 4.52mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Obsolete | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.106 2.69mm | Unshrouded | - | 9 | Tin | Male | Black | 2.69mm | 0.384 9.75mm | 5GOhm | 1.5kV | 4.52mm | - | 22.86mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-452-20LF Amphenol ICC (FCI) | 20 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.374 9.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 20 | Tin | Male | Black | 3.05mm | 0.594 15.09mm | 5GOhm | 1.5kV | 9.5mm | - | 25.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-418-33LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 33 | Tin | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 83.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-424-21LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | Black | - | 0.480 12.19mm | - | 1.5kV | - | - | 53.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10075025-G01-10ULF Amphenol ICC (FCI) | 1128 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -40°C | Black, Cream | 2 | Male | Detent Lock | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2mm | 10 | Tin | - | Black | 2mm | - | 1GOhm | - | 4mm | Keying Slot | 12mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 77314-167LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | 8 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 10 | Tin | - | Black | - | 0.425 10.80mm | - | - | - | - | 12.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-424-20LF Amphenol ICC (FCI) | 77 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 20 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | 5GOhm | 1.5kV | 6.75mm | - | 25.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 76384-315LF Amphenol ICC (FCI) | 1199 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.134 3.40mm | Shrouded - 2 Wall | - | 15 | Tin | - | Blue | 3.4mm | 0.411 10.44mm | 100GOhm | 1kV | 5mm | - | 37.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77317-104-54LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 54 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 54 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | - | - | 68.58mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 79257-172 Amphenol ICC (FCI) | 29700 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 72 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead |