- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58102-F61-17 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 34 | Tin-Lead | - | - | 2.5mm | - | - | - | - | - | 4mm | - | - | 8.00μin 0.203μm | 150.0μin 3.81μm | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 77313-119-24LF Amphenol ICC (FCI) | 48500 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.119 3.02mm | Unshrouded | - | 24 | Tin | Male | Black | 3.03mm | 0.724 18.40mm | - | 5GOhm | - | 1.5kV | 12.83mm | - | 30.48mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Obsolete | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | 14 | Tin | - | Blue | 17.15mm | - | - | - | - | 1kV | 5.84mm | Keying Slot | 38.86mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65863-005LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Obsolete | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | 10 | Tin | - | Blue | 17.15mm | - | - | - | - | 1kV | 5.84mm | Keying Slot | 33.78mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65863-065LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Obsolete | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | 16 | Tin | - | Blue | 17.15mm | - | - | - | - | 1kV | 5.84mm | Keying Slot | 41.4mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 69192-108HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Through Hole | - | 8 | - | - | - | 2 | Male | - | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | - | 8 | - | Male | - | 3.05mm | - | - | 5GOhm | 2.54 mm | - | 5.84mm | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 65863-089LF Amphenol ICC (FCI) | 43 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Obsolete | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | 40 | Tin | - | Blue | 17.15mm | - | - | - | - | 1kV | 5.84mm | Keying Slot | 71.88mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68021-402HLF Amphenol ICC (FCI) | 24 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | - | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2 | Tin | Male | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 2.54mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 54202-G3003LF Amphenol ICC (FCI) | 465600 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 6 | Tin | Male | Black | - | - | - | 5GOhm | - | 1.5kV | 8.08mm | - | 7.62mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-818-10LF Amphenol ICC (FCI) | 490 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | 10 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 10 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 12.7mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98414-G08-40LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 40 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | 40 | Tin | Male | Cream | 3.1mm | - | - | 1GOhm | - | - | 4mm | Keying Slot | 42mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00022D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 22 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 22 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | Pick and Place | 13.97mm | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00020T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2013 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 20 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 20 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | - | 12.7mm | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021221-00014T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 14 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 14 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | - | 11.88mm | Flash | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021221-00014D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 14 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | 14A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 14 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | Pick and Place | 11.88mm | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00028T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 28 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 28 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | - | 17.78mm | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021221-00020D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 20 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 20 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | Pick and Place | 15.69mm | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00026D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 26 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 26A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 26 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | Pick and Place | 16.51mm | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00030D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 30 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.5mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 30 | Tin | - | Black | - | - | 30mOhm | - | - | 125V | 3.05mm | Pick and Place | 19.05mm | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68001-636 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |