- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77317-403-48LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 48 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 48 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | - | - | 60.96mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-120-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.605 15.37mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 36 | Tin | - | Male | - | Black | 3.04mm | 0.825 20.95mm | 5GOhm | - | 1.5kV | - | 15.37mm | - | 45.72mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-401-60LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 60 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 60 | Tin | - | Male | - | Black | 2.41mm | 0.425 10.80mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 76.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127721-222GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 77313-402-32LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | 32 | Tin | - | Male | - | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 40.64mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-402-11LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 11 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 11 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 27.94mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-424-17LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 17 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.112 2.84mm | Unshrouded | - | 17 | Tin | - | Male | - | Black | 2.9mm | - | 5GOhm | - | 1.5kV | - | 6.75mm | - | 43.18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98424-G52-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 36 | 105°C | -40°C | Cream | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 36 | Tin | - | - | - | Cream | - | - | - | - | - | - | 4mm | Keying Slot | 38mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-402-38LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 38 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | 38 | Tin | - | Male | - | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 48.26mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10078991-G32-40ULF Amphenol ICC (FCI) | 160 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -40°C | - | 2 | Male | MINITEK, LOW PROFILE, LATCHED | Latch Lock/Eject Hooks, Short | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 94V-0 | - | 2.5mm | - | 1GOhm | 0.079 inch | - | POLARIZED HOUSING | 4mm | Keying Slot | 54mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-201-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | 125°C | -65°C | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Right Angle | 12.3mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.101 2.57mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | 91.44mm | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-418-28LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 28 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 28 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 71.12mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-402-18LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | 18 | Tin | - | Male | - | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-103-13LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.200 5.08mm | Unshrouded | - | 13 | Tin | - | Male | - | Black | 5.09mm | 0.525 13.34mm | 5GOhm | - | 1.5kV | - | 5.72mm | - | 33.02mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-402-22LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | 22 | Tin | - | - | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | - | 55.88mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-401-09LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 9 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-427-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | 14 | Tin | - | Male | - | Black | 2.65mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 6.6mm | - | 35.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-487-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.274 6.97mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | - | - | 0.495 12.57mm | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-401-11LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 11 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 11 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 27.94mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-185-18LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.413 10.50mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 18 | Tin | - | - | - | - | - | 0.626 15.90mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - |