- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77313-801-46LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 46 | - | - | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 46 | Tin | Male | - | 2.41mm | 0.425 10.80mm | 5GOhm | - | 5.84mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 95278-401-40LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 40 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 40 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | 5.9mm | - | 50.8mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-402-17LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 17 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | 17 | Tin | - | Black | - | - | - | 1.5kV | - | - | 43.18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-102-32LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 32 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | 8mm | - | 40.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 861400722YO2LF Amphenol ICC (FCI) | 9 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | - | - | - | 2 | - | - | Push-Pull | Male Pin | - | - | - | - | 0.102 2.60mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | Male | - | 3mm | 0.496 12.60mm | 1GOhm | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-818-33LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 33 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 33 | Tin | - | Black | - | - | - | 1.5kV | - | - | 83.82mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-801-26LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 26 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | 26 | Tin | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | - | 66.04mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-412-70LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 70 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 70 | Tin | Male | Black | 2.57mm | - | 5GOhm | 1.5kV | 5.72mm | - | 88.9mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98414-G06-42LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Header | 42 | 105°C | -40°C | Cream | 2 | - | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 42 | Tin | Male | Cream | 2.5mm | - | 1GOhm | - | 4mm | Keying Slot | 44mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-402-15LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 15 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | 15 | Tin | - | Black | - | - | - | 1.5kV | - | - | 38.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-801T20LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 20 | 125°C | -65°C | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | Male | - | - | - | 5GOhm | 1.5kV | 5.9mm | - | 25.4mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-801-19LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 19 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | 19 | Tin | Male | - | 2.41mm | - | 5GOhm | - | 5.84mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-802-30LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 30 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 76.2mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-818-31LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 31 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 31 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | - | 78.74mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-124-36LF Amphenol ICC (FCI) | 30 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | 36 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | 5GOhm | 1.5kV | 6.75mm | - | 45.72mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-402-36LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | 36 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 45.72mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127820-2222LF Amphenol ICC (FCI) | 69840 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | 2015 | Minitek® Pwr 4.2 | Active | Not Applicable | Solder | - | Header | 22 | - | - | Natural | 2 | - | - | Locking Ramp | Male Pin | - | 4.191mm | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-102-22LF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 22 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-404-22LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 22 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | - | - | 27.94mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-104-24LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 24 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | - | - | 30.48mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |