- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-402-25LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 25 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | 25 | Tin | - | - | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | - | 63.5mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-801-13LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 13 | Tin | - | Male | - | Black | 2.41mm | 0.425 10.80mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 33.02mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10127819-08212LF Amphenol ICC (FCI) | 50 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | Active | - | Solder | Header | 8 | - | - | - | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 86130262024345E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Circular | - | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -55°C~125°C | Tray | 2016 | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.693 17.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | 0.656 16.65mm | - | - | - | - | - | Keying Slot | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127819-1022GLF Amphenol ICC (FCI) | 50 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | Active | - | Solder | Header | 10 | - | - | - | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68464-310HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.430 10.92mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-401B14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 14 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | Pick and Place | 17.78mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-127-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | 14 | Tin | - | Male | - | Black | 2.66mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 6.6mm | - | 35.56mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 95293-402-07LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 7 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 7 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 17.78mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-115-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 14 | Tin | - | Male | - | Black | 2.55mm | 0.535 13.59mm | 5GOhm | - | 1.5kV | - | 8.51mm | - | 17.78mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77315-802-02LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.201 5.11mm | Unshrouded | - | 2 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 5.08mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77315-401-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77317-103-04LF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 4 | Tin | - | Male | - | - | - | - | 5GOhm | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 93689-108-02LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.481 12.21mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header, Breakaway | 2 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.118 3.00mm | Unshrouded | - | - | Tin | - | - | - | - | - | 0.918 17.74mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75844-398-20LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.523 13.28mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | Unshrouded | - | 20 | - | - | Male | - | Black | 2.6mm | 0.725 18.42mm | 5GOhm | - | - | - | 13.28mm | - | 25.4mm | 150.0μin 3.81μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 67997-372 Amphenol ICC (FCI) | 9800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 91.44mm | 50.0μin 1.27μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77317-201-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | 125°C | -65°C | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Right Angle | 12.3mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.101 2.57mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | 91.44mm | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10080054-152LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 34 | 125°C | -65°C | Blue | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | 34 | - | - | - | - | Blue | 4.06mm | 0.629 15.97mm | 10GOhm | - | 1.5kV | - | 5.94mm | Keying Slot | 62.48mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 75160-156-12LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 12 | - | - | Male | - | Black | 3.05mm | 0.445 11.30mm | 5GOhm | - | - | - | 5.72mm | - | 30.48mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10078991-G32-40ULF Amphenol ICC (FCI) | 160 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -40°C | - | 2 | Male | MINITEK, LOW PROFILE, LATCHED | Latch Lock/Eject Hooks, Short | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 94V-0 | - | 2.5mm | - | 1GOhm | 0.079 inch | - | POLARIZED HOUSING | 4mm | Keying Slot | 54mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - |