- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-171 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 38.86mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 57102-F08-23LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 46 | Tin | - | Black | 3mm | 0.335 8.51mm | 25mOhm | 1GOhm | 650V | 4mm | - | 46mm | 4mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 67997-418HLF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 18 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 22.86mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66429-091 Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1kV | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 82.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65496-099 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Blue | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 40 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 62.23mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66506-054LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.84mm | Keying Slot | 70.6mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021112-00046T8LF Amphenol ICC (FCI) | 15 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 46 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Right Angle | 7.97mm | 0.135 3.43mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.106 2.69mm | Unshrouded | - | 46 | Tin | - | Black | 2.7mm | - | 30mOhm | - | 125V | 3.05mm | - | 27.94mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65823-093 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1kV | Bulk | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 82.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-802-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 36 | - | Male | Black | 3.43mm | 0.465 11.81mm | - | 5GOhm | - | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68000-236 Amphenol ICC (FCI) | 78400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 36 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10078991-G21-06ULF Amphenol ICC (FCI) | 464 |
| Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -40°C | Cream | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 6 | - | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 20mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68004-202HLF Amphenol ICC (FCI) | 5000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.107 2.71mm | Unshrouded | - | 2 | - | Male | Black | 2.72mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | 8.08mm | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 57202-S52-02LF Amphenol ICC (FCI) | 148500 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 4 | Tin | Male | Black | - | - | 25mOhm | - | 650V | 4mm | - | 4mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-301-06LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | - | 6 | - | Male | Black | 2.54mm | 0.425 10.80mm | - | 5GOhm | - | 5.72mm | - | 15.24mm | - | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 98414-G06-26ULF Amphenol ICC (FCI) | 480 | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 26 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78207-122HLF Amphenol ICC (FCI) | 219 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 22 | 95°C | -40°C | Black | 2 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 22 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 27.94mm | 9.8mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 54202-S0820LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 40 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 50.8mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54202-G0820LF Amphenol ICC (FCI) | 41 |
| - | 12 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 40 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 50.8mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68016-536H Amphenol ICC (FCI) | 77600 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 36 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77313-818-14LF Amphenol ICC (FCI) | 5 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | 14 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 14 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 17.78mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |