- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Durability | Mating Post Length | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95278-101T10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 10 | 125°C | -65°C | - | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | Male | - | - | - | - | - | 5GOhm | 1.5kV | - | 5.9mm | - | - | 12.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54102-S08-02 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | - | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -65°C | - | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 2 | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 65863-079 Amphenol ICC (FCI) | 193 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Black | - | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 34 | - | - | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | - | 64.26mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 54102-T08-08 Amphenol ICC (FCI) | 14355 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 16 | - | - | Male | - | Black | 2.79mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 20.32mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 10112690-G03-08ULF Amphenol ICC (FCI) | 349 |
| - | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -40°C | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 16 | Tin | - | - | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10132450-1221GLF Amphenol ICC (FCI) | 8251 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | - | - | Active | Not Applicable | Kinked Pin, Solder | - | Plug | 12 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78229-202HTLF Amphenol ICC (FCI) | 44 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | - | Tube | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 2 | 130°C | -65°C | Black | - | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 2 | - | - | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | - | 8.08mm | - | 10.95mm | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 72454-010LF Amphenol ICC (FCI) | 99960 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Polycyclohexylenedimethylene | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | -65°C~105°C | Tray | 2013 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | Straight | 8.76mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 2.54mm | 10 | Tin | - | Male | - | Black | - | - | - | 1GOhm | 1kV | - | 5.84mm | Keying Slot, Pick and Place | - | 20.07mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 69168-118 Amphenol ICC (FCI) | 77600 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | Black | - | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 18 | - | - | - | - | Black | 3.05mm | 0.900 22.86mm | - | - | 1kV | - | 5.84mm | - | - | 22.86mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-302-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.135 3.43mm | Unshrouded | 1 | - | - | - | RECTANGULAR | Male | 94V-0 | - | 2.54mm | 0.465 11.81mm | 20mOhm | 5GOhm | - | 250 Cycles | 5.84mm | - | - | - | 79μin | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 57102-F06-02LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -55°C | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 4 | Tin | - | - | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 4mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78548-208HLF Amphenol ICC (FCI) | 277200 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | - | - | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 8 | - | - | Male | - | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | - | 8.08mm | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68604-136H Amphenol ICC (FCI) | 78400 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.380 9.65mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | - | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 36 | - | - | Male | - | Black | 3.05mm | 0.600 15.24mm | - | 5GOhm | 1.5kV | - | 9.65mm | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20021621-00026D1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021621 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -40°C | Black | - | 2 | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 26 | Gold | - | - | - | Black | - | - | 30mOhm | - | 125V | - | - | Keying Slot, Pick and Place | - | 31.1mm | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-103-40LF Amphenol ICC (FCI) | 49500 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2015 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 40 | 125°C | -65°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 40 | Tin | - | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | 50.8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65863-516R Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 30 | 125°C | -65°C | Black | - | 2 | Male | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 30 | - | - | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | - | 59.18mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68022-172 Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | - | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Right Angle | 14.68mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | - | - | Male | - | - | 2.79mm | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77317-404-68LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 68 | 125°C | -65°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 68 | Tin | - | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | 86.36mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65863-254LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | - | 2.67mm | - | - | - | - | - | 5.84mm | Keying Slot | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78548-118HLF Amphenol ICC (FCI) | 29400 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 18 | - | - | Black | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 18 | - | - | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | - | 8.08mm | - | - | 22.86mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |