- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65496-037 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Circular | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | 2007 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | - | 29.21mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 91687-304LF Amphenol ICC (FCI) | 30 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bag | 2015 | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -40°C | Blue | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Straight | 7.8mm | 0.368 9.35mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 8 | Tin | - | Blue | - | - | - | - | 1kV | - | - | - | 9.98mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 98417-G61-50ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 200V AC/DC | - | Tube | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Cream | 2 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 50 | Tin | - | Cream | - | - | - | - | - | - | Keying Slot | - | 52mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68405-108HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 8 | - | Male | - | 2.41mm | - | - | 5GOhm | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98401-402A12LF Amphenol ICC (FCI) | 102900 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | - | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 12 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.084 2.14mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 12 | Tin | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 98423-G61-17LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 34 | Tin | Male | Black | 2.5mm | - | 25mOhm | 1GOhm | 650V | 4mm | - | - | 68mm | 1.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-081 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 34 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 64.26mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 10127819-04121LF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | 2016 | Minitek® Pwr 4.2 | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | - | Locking Ramp | Male Pin | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54102-G08-04 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 8 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | - | 10.16mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 66429-093LF Amphenol ICC (FCI) | 5 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | - | 82.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68488-104 Amphenol ICC (FCI) | 698400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.180 4.57mm | Unshrouded | - | 4 | - | Male | - | 4.57mm | - | - | 5GOhm | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 76385-309LF Amphenol ICC (FCI) | 144 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | 18 | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Tube | 2015 | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | - | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 18 | Tin | Male | Black | 3.4mm | 0.411 10.44mm | - | 100GOhm | 1kV | 5mm | - | - | 21.86mm | 7.2mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68002-124HLF Amphenol ICC (FCI) | 132 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 24 | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-136HLF Amphenol ICC (FCI) | 291 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 36 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 8.73mm | 91.44mm | 2.41mm | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68583-013 Amphenol ICC (FCI) | 107016 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Nylon | Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | - | - | Tray | - | BergCon® | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.84mm | 0.755 19.18mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.103 2.62mm | Shrouded - 4 Wall | - | 34 | - | - | Black | - | 0.810 20.57mm | - | - | 500V | - | - | - | 45.97mm | - | 30.0μin 0.76μm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 87061-408 Amphenol ICC (FCI) | 43904 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | - | Phosphor Bronze | Thermoplastic | - | - | Tube | 2007 | Quickie™ | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 16, 16 | 125°C | -65°C | Blue | 2 | - | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | - | 0.710 18.03mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 32 | - | - | Blue | - | - | - | - | 1kV | - | Keying Slot | - | 39.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 88880-001LF Amphenol ICC (FCI) | 192000 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 2.67mm | - | - | - | - | 5.84mm | Keying Slot | - | 19.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 98414-G06-10LF Amphenol ICC (FCI) | 59400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 10 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | - | 12mm | 6.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 66506-068 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | Male | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 24.9mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95278-401B16LF Amphenol ICC (FCI) | 50 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 16 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | Pick and Place | - | 20.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |