- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88880-037LF Amphenol ICC (FCI) | 118800 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 14 | - | - | Blue | 2.67mm | - | - | - | - | 5.84mm | Keying Slot | - | 24.9mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 10112684-G03-05ULF Amphenol ICC (FCI) | 30 |
| Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | Unshrouded | 5 | Tin | - | - | - | - | - | 1GOhm | - | 4mm | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 54101-T06-05 Amphenol ICC (FCI) | 79 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | 5 | - | Male | Black | 2.79mm | 0.440 11.18mm | - | 5GOhm | 1.5kV | 5.84mm | - | - | 12.7mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68016-426HLF Amphenol ICC (FCI) | 78400 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 26 | Tin | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | - | 66.04mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 69191-206HLF Amphenol ICC (FCI) | 297000 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 6 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69168-206HLF Amphenol ICC (FCI) | 768000 |
| - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2012 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 6 | - | - | Black | 3.05mm | 0.300 7.62mm | - | - | 1kV | 5.84mm | - | - | 7.62mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 67997-202HLF Amphenol ICC (FCI) | 8 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | - | 2.54mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-207HLF Amphenol ICC (FCI) | 71 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 7 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 7 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | - | 17.78mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10112684-G03-11ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 11 | 125°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | Unshrouded | 11 | Tin | - | - | - | - | - | 1GOhm | - | 4mm | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 66506-019LF Amphenol ICC (FCI) | 83 |
| Datasheet | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 34 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 50.3mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 66506-044LF Amphenol ICC (FCI) | 30 |
| - | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 16 | - | Male | Blue | 3.81mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 27.4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 78207-512 Amphenol ICC (FCI) | 79200 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2012 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 12 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 15.24mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 61641-303LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2010 | Minitek® | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | 25 | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 26 | Tin | - | Black | - | 0.315 8.00mm | - | - | - | - | - | - | 26mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 75844-156-72LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 72 | - | Male | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | 5.72mm | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 58102-G61-11LF Amphenol ICC (FCI) | 38 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2010 | Minitek® | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 22 | - | - | - | 2.5mm | - | - | - | - | 4mm | - | 4.2mm | 22mm | 4mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 75844-119-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 72 | - | Male | Black | 3.05mm | 0.725 18.42mm | - | 5GOhm | - | 12.83mm | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 66506-242 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold, Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 44 | - | Male | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 63mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 98464-G61-16LF Amphenol ICC (FCI) | 100 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -40°C | Cream | 2 | Male | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 16 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | - | 18mm | 5.9mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78207-208 Amphenol ICC (FCI) | 784000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 8 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | - | 10.16mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20021121-00006T1LF Amphenol ICC (FCI) | 20 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 6 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 6 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | - | 3.81mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - |