- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86130202123345E1LF Amphenol ICC (FCI) | 43 |
| - | 8 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | 250V | -55°C~125°C | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -55°C | Black | 2 | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.344 8.75mm | Board to Cable/Wire | All | 1.5A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | 5GOhm | - | - | - | - | Keying Slot | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 69133-472 Amphenol ICC (FCI) | 29700 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.285 7.24mm | Unshrouded | - | 2.54mm | 72 | - | - | - | Male | - | Black | 7.24mm | 0.615 15.62mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 91.44mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77317-103-54LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 54 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 54 | Tin | - | - | Male | - | Black | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 68.58mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98424-S52-50ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | 4mm | Keying Slot, Pick and Place | 52mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68692-272 Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 2.54mm | 72 | - | - | - | Male | - | Black | 2.54mm | 0.430 10.92mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77313-819-12LF Amphenol ICC (FCI) | 50 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.119 3.02mm | Unshrouded | - | - | 12 | Tin | - | - | Male | - | Black | 3.03mm | 0.724 18.40mm | - | 5GOhm | - | 1.5kV | - | 12.83mm | - | 15.24mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68695-120HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68693-172 Amphenol ICC (FCI) | 28500 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 2.54mm | 72 | - | - | - | Male | - | Black | 13.21mm | 0.938 23.83mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 98423-G61-19ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 105°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 38 | Tin | - | - | Male | - | Black | 2.5mm | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 76mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-S52-18ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | -55°C | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 36 | - | - | - | 2 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 36 | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | 94V-0 | - | - | - | 25mOhm | 1000000000Ohm | 0.079 inch | 650V | 650VAC V | 4mm | - | 36mm | 15μin | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65823-073 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | 1kV | - | Bulk | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 2.54mm | 26 | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | 52.32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10080054-850LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 50 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | Blue | - | 0.629 15.97mm | - | - | - | - | - | - | Keying Slot | 82.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-801B16LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 16 | Tin | - | - | Male | - | Black | - | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | Pick and Place | 20.32mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10127721-082GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 68422-103HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | - | 1.5kV | - | - | - | - | - | - | Active | - | Through Hole | - | - | 3 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Male | - | - | 5.41mm | - | - | 5GOhm | - | - | - | 8.08mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10127720-062GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10112690-T03-04ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | - | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 8 | Tin | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68021-214HLF Amphenol ICC (FCI) | 1111 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | -65°C~125°C | Bulk | 2015 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | - | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 14 | - | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 17.78mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-402B40LF Amphenol ICC (FCI) | 16 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 40 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 40 | Tin | - | - | Male | - | Black | - | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | Pick and Place | 50.8mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68000-233HLF Amphenol ICC (FCI) | 18600 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 33 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 33 | - | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 83.82mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |