- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68015-236HLF Amphenol ICC (FCI) | 316800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | CSA, UL | - | 0.090 2.29mm | Unshrouded | - | 36 | - | Male | Black | 2.29mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021521-00020T1LF Amphenol ICC (FCI) | 75 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | - | Copper Alloy | Plastic | - | Tube | - | Minitek127® 20021521 | Active | 1 (Unlimited) | Solder | Header | 20 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 20 | Gold | - | Black | - | - | 30mOhm | - | 125V | - | Keying Slot | 19mm | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69192-234HLF Amphenol ICC (FCI) | 19800 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 34 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 43.18mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 79425-172HLF Amphenol ICC (FCI) | 9700 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.190 4.83mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | Male | Black | 3.05mm | 0.410 10.41mm | - | 5GOhm | 1.5kV | 4.83mm | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021221-00014C4LF Amphenol ICC (FCI) | 99000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Pick and Place | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10075025-G01-06LF Amphenol ICC (FCI) | 200 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | Black, Cream | 2 | Male | Detent Lock | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2mm | 6 | Tin | - | Black | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 78207-126 Amphenol ICC (FCI) | 39200 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | 2012 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 26 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 33.02mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 78207-118 Amphenol ICC (FCI) | 79200 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 18 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 22.86mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-418-36LF Amphenol ICC (FCI) | 366 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | 36 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 91269-006LF Amphenol ICC (FCI) | 500 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Cream | 1 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.4mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | 0.100 2.54mm | Shrouded - 1 Wall | - | 6 | Tin | - | Cream | - | - | - | - | - | - | Board Guide | 12mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78208-403HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 3 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 7.62mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10127720-101LF Amphenol ICC (FCI) | 32 |
| - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | - | Copper Alloy | Thermoplastic | - | Tray | - | Minitek® Pwr 3.0 | Active | 1 (Unlimited) | Solder | Plug | 10 | - | - | Black | 2 | Male | Locking Ramp | Male Pin | - | 2.9972mm | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 10 | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 75869-108LF Amphenol ICC (FCI) | 47520 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 50 | Tin | - | Blue | 3.05mm | - | - | - | 500V | 6mm | Keying Slot | 70.71mm | 9.55mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 10082202-101-10LF Amphenol ICC (FCI) | 20 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | 10 | Tin | - | Black | - | - | - | - | - | - | - | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77311-SAE-36LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | 0.407 10.33mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 58102-G61-18LF Amphenol ICC (FCI) | 9 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 36 | - | - | Black | 2.5mm | - | - | - | - | 4mm | - | 36mm | 4mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 54202-S0808LF Amphenol ICC (FCI) | 11 |
| - | 10 Weeks | - | - | Surface Mount | Square | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | - | 2 | - | Push-Pull | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68015-420HLF Amphenol ICC (FCI) | 77600 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.090 2.29mm | Unshrouded | - | 20 | Tin | Male | Black | 2.29mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 50.8mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69168-230HLF Amphenol ICC (FCI) | 79200 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 30 | - | - | Black | 3.05mm | 1.500 38.10mm | - | - | 1kV | 5.84mm | - | 38.1mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68016-236 Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | 2.54mm | 36 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead |