- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68423-236 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | 1.5kV | Bulk | 2013 | BERGSTIK® II | e4 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 36 | 125°C | -65°C | - | 1 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 2.54mm | 12.14mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | Male | 94V-0 | - | 2.79mm | - | - | - | 5GOhm | - | 1.5kV | - | 8.08mm | - | 91.44mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 57202-G52-04LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | Bulk | 2006 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 8 | Tin | - | - | Male | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 8mm | 4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 75160-128-09LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.165 4.19mm | Unshrouded | - | 9 | - | - | - | Male | - | Black | 4.19mm | - | 0.525 13.34mm | - | 5GOhm | - | - | - | 6.6mm | - | 22.86mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 54102-T0807A02LF Amphenol ICC (FCI) | 44 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | 13 | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | - | Black | - | - | 0.450 11.43mm | - | - | - | 1.5kV | - | - | - | 17.78mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68457-136H Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | 1.5kV | Bulk | - | BERGSTIK® II | e0 | no | Obsolete | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | - | 1 | - | BREAKAWAY TYPE | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | 2.54mm | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.130 3.30mm | Unshrouded | 1 | - | - | RECTANGULAR | 0.095 inch | Male | - | - | 3.3mm | 3A | 0.548 13.92mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | - | 91.44mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68002-110HLF Amphenol ICC (FCI) | 222 | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.150 3.81mm | Unshrouded | - | 10 | - | - | - | Male | - | Black | 3.81mm | - | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 25.4mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95293-101-06LF Amphenol ICC (FCI) | 48500 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | 2006 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 6 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 15.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-209HLF Amphenol ICC (FCI) | 259 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 9 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 22.86mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-401A10LF Amphenol ICC (FCI) | 89100 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Tape & Reel (TR) | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 10 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | 5.9mm | Pick and Place | 12.7mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95000-003TRLF Amphenol ICC (FCI) | 850 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | Tape & Reel (TR) | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -40°C | Cream | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | - | - | - | Shrouded - 1 Wall | - | 3 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 6mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 95278-801B04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 4 | Tin | - | - | Male | - | - | - | - | - | - | 5GOhm | - | - | - | 5.84mm | Pick and Place | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68691-412HLF Amphenol ICC (FCI) | 117600 |
| - | 6 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | Male | - | Black | 3.05mm | - | 0.538 13.67mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | - | 15.24mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-824-09LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 9 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 10.79mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.112 2.84mm | Unshrouded | - | 9 | Tin | - | - | Male | - | Black | 2.9mm | - | - | - | 5GOhm | - | 1.5kV | - | 6.75mm | - | 22.86mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10076801-101-10LF Amphenol ICC (FCI) | 148500 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 125°C | -65°C | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.83mm | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.19 inch | - | 94V-0 | - | - | - | 0.440 11.18mm | - | - | 0.1 inch | 1.5kV | - | - | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77319-103-06LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 12.44mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | 6 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10127820-0822LLF Amphenol ICC (FCI) | 98010 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | - | Tray | - | Minitek® Pwr 4.2 | - | - | Active | Not Applicable | Solder | - | Header | 8 | - | - | - | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54201-T0810ALF Amphenol ICC (FCI) | 146520 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75867-201LF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.91mm | 0.362 9.20mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 10 | Tin | - | - | - | - | Blue | 3.05mm | - | - | - | - | - | 500V | - | 6mm | Keying Slot | 19.91mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54202-G0805PLF Amphenol ICC (FCI) | 65142 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | -65°C | 1.5kV | Tube | - | BERGSTIK® | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.19 inch | Male | 94V-0 | - | - | 3A | - | - | 5GOhm | 0.1 inch | - | 5.461 mm | 5.84mm | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10076801-405-06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.303 7.70mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | 0.533 13.55mm | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - |