- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95293-401-07LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 7 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | 7 | Tin | - | Black | - | - | - | 1.5kV | - | - | 17.78mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-102S07LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 7 | 125°C | -65°C | - | 1 | - | - | Push-Pull | Male Pin | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | Tin | Male | - | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 17.78mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-802T10LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 10 | 125°C | -65°C | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | Male | - | - | - | 5GOhm | 1.5kV | 8mm | - | 12.7mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-801-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 14 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 98401-401A10LF Amphenol ICC (FCI) | 59400 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 10 | Tin | - | Black | - | - | - | 1.5kV | - | Board Guide, Pick and Place | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-827-13LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 13 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.105 2.67mm | Unshrouded | 13 | Tin | Male | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 33.02mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 69192-124HLF Amphenol ICC (FCI) | 78400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 24 | - | - | - | 2 | - | - | Push-Pull | Male Pin | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Male | - | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 30.48mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-801-16LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 16 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 40.64mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-415-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | 1 | - | - | Push-Pull | Male Pin | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | - | - | - | - | - | 0.535 13.59mm | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-127-16LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.105 2.67mm | Unshrouded | 16 | Tin | Male | Black | 2.66mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 40.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-401-22LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | 1 | - | - | Push-Pull | Male Pin | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | Tin | - | - | - | 0.425 10.80mm | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-422-20LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 20 | Tin | Male | Black | 3.05mm | 0.526 13.35mm | 5GOhm | 1.5kV | 7.75mm | - | 25.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 54202-G0811ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 22 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 22 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | 5.84mm | Pick and Place | 27.94mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-124-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.112 2.84mm | Unshrouded | 14 | Tin | - | Black | - | - | - | 1.5kV | - | - | 35.56mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 93690-103-14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.224 5.70mm | Copper Alloy | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 14 | - | - | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.177 4.50mm | Unshrouded | 14 | Tin | Male | Black | 4.7mm | 0.505 12.83mm | 5GOhm | - | 5.68mm | - | 17.78mm | 30.0μin 0.76μm | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-802-18LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 18 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 45.72mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 98401-402-12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.084 2.14mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 12 | Tin | - | - | - | - | - | - | - | Board Guide | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-402A12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 12 | Tin | - | Black | - | - | - | 1.5kV | - | Pick and Place | 15.24mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-126-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 125°C | -65°C | - | 2 | - | - | Push-Pull | Male Pin | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | Male | - | - | - | 5GOhm | 1.5kV | - | - | 12.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77315-118-13LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 13 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 13 | Tin | - | Black | - | - | - | 1.5kV | - | - | 33.02mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - |