- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78229-204HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 4 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 4 | - | Male | - | - | 3.05mm | 0.538 13.67mm | 5GOhm | - | 8.08mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 861400042YO1LF Amphenol ICC (FCI) | 27 |
| - | 10 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.276 7.00mm | Copper Alloy | Thermoplastic | 500Vrms | -40°C~100°C | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | - | - | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | - | - | 0.102 2.60mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | Tin | - | - | - | - | 0.496 12.60mm | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68461-403HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.400 10.16mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.54mm | 19.3mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | 0.320 8.13mm | Unshrouded | - | - | Male | 94V-0 | Black | 8.13mm | - | 5GOhm | 1.5kV | 10.16mm | - | 7.62mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-402-05LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 5 | Tin | Male | - | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-115-04LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | 4 | Tin | Male | - | - | 2.55mm | 0.535 13.59mm | 5GOhm | - | 8.51mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 98401-107-10LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.571 14.50mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-402A16LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 16 | Tin | Male | - | Black | - | - | 5GOhm | 1.5kV | 8mm | Pick and Place | 20.32mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-427-30LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | 30 | Tin | Male | - | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 38.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-403-18LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 18 | Tin | Male | - | Black | - | - | 5GOhm | 1.5kV | - | - | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-412-18LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 18 | Tin | Male | - | Black | - | - | 5GOhm | 1.5kV | - | - | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-419-12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.119 3.02mm | Unshrouded | 12 | Tin | Male | - | Black | 3.03mm | 0.724 18.40mm | 5GOhm | 1.5kV | 12.83mm | - | 30.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77317-404-18LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 18 | Tin | Male | - | Black | - | - | 5GOhm | 1.5kV | - | - | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-427-18LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -65°C | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.105 2.67mm | Unshrouded | - | - | - | - | Black | - | 0.465 11.81mm | - | 1.5kV | - | - | 45.72mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-195-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.394 10.00mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.333 8.46mm | Unshrouded | - | Tin | - | - | - | - | 0.825 20.95mm | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-457-12LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.333 8.46mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 12 | Tin | Male | - | Black | 3.05mm | 0.553 14.04mm | 5GOhm | 1.5kV | 8.46mm | - | 15.24mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-101T06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 6 | 125°C | -65°C | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | Male | - | - | - | - | 5GOhm | 1.5kV | 5.9mm | - | 7.62mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-485-08LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.413 10.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | 8 | Tin | Male | - | - | 2.9mm | 0.626 15.90mm | 5GOhm | - | 10.5mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-401-16LF Amphenol ICC (FCI) | 20 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 16 | Tin | Male | - | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 20.32mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68001-109H Amphenol ICC (FCI) | 99000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 9 | - | - | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 22.86mm | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 77313-427-12LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | 12 | Tin | Male | - | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 15.24mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - |