- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-802-17LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | 17 | Tin | - | - | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | 5.84mm | - | 43.18mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86130162224345E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Circular | - | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -55°C~125°C | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 2.54mm | - | - | 0.693 17.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | 0.656 16.65mm | - | - | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-401-16LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 16 | Tin | - | - | Male | Black | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 20.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-801-12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 12 | Tin | - | - | Male | Black | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 861400051LO1728LF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.228 5.80mm | Copper Alloy | Thermoplastic | 1000V | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 9 | 100°C | -40°C | - | 1 | - | Push-Pull | Male Pin | - | - | - | 0.100 2.54mm | Board to Board | 5 | 3A | 0.100 2.54mm | - | - | - | - | - | 0.291 7.40mm | Unshrouded | - | - | - | - | - | Male | - | 7.4mm | - | 1GOhm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-127-04LF Amphenol ICC (FCI) | 27 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | 4 | Tin | - | - | Male | Black | 2.66mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | 6.6mm | - | 5.08mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68015-103 Amphenol ICC (FCI) | 396000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.090 2.29mm | Unshrouded | - | - | - | - | - | Male | - | 2.29mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 7.62mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10118884-404012LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.157 4.00mm | Phosphor Bronze | - | - | - | Bulk | 2016 | BERGSTIK® II | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 4 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.238 6.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68448-242HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | 2 | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 5 | Tin | - | - | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 54201-S08-05 Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -65°C | - | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 5 | - | - | - | Male | Black | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 12.7mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 77317-418-06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.346 8.80mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95278-402-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 4 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 5.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-102S04LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | Tin | - | - | Male | - | 3.42mm | 0.465 11.81mm | 5GOhm | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77315-103-07LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 7 | - | - | - | 1 | - | Push-Pull | Male Pin | - | Right Angle | 8.26mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.301 7.65mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-127-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | 8 | Tin | - | - | Male | Black | 2.66mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | 6.6mm | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-401-12LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 12 | Tin | - | - | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | - | 1.5kV | 5.84mm | - | 15.24mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131319-06221G0LF Amphenol ICC (FCI) | 27 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | Active | - | Solder | - | Header | 6 | - | - | - | 2 | - | Locking Ramp | Male Pin | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-418-12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 12 | Tin | - | - | Male | Black | 3.05mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 30.48mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-424-12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.112 2.84mm | Unshrouded | - | 12 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 30.48mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10076801-404T06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | - | Tube | - | BERGSTIK® | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 6 | - | - | - | 2 | - | Push-Pull | Male Pin | - | - | - | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | RECTANGULAR | 0.19 inch | - | - | - | 0.496 12.60mm | - | 0.1 inch | - | - | - | - | 78μin | 78.7μin 2.00μm | 78.7μin 2.00μm | 0.118 inch | UL94 V-0 | No | RoHS Compliant | - | - |