- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-402-30LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 30 | Tin | - | Male | - | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 76.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10078991-G31-12ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2008 | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -40°C | - | 2 | Male | MINITEK, LATCHED | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 94V-0 | - | 2.5mm | - | 1GOhm | 0.079 inch | - | POLARIZED HOUSING | 4mm | Keying Slot | 26mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-422-04LF Amphenol ICC (FCI) | 27 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 4 | Tin | - | Male | - | - | 3.05mm | 0.525 13.34mm | 5GOhm | - | - | - | 7.75mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77311-424-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | - | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | - | Male | - | Black | 2.9mm | 0.480 12.19mm | 5GOhm | - | 1.5kV | - | 6.75mm | - | 35.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-124-15LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.114 2.90mm | Unshrouded | - | 2.54mm | 15 | Tin | - | Male | - | Black | 2.9mm | 0.480 12.19mm | 5GOhm | - | 1.5kV | - | 6.75mm | - | 38.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-422-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 14 | Tin | - | Male | - | Black | 3.05mm | 0.525 13.34mm | 5GOhm | - | 1.5kV | - | 7.75mm | - | 35.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77319-104-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2014 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.111 2.82mm | Unshrouded | - | - | 8 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77313-429R12LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.687 17.46mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | Unshrouded | - | - | 12 | Tin | - | Male | - | Black | 3.5mm | 0.925 23.50mm | 5GOhm | - | 1.5kV | - | 17.46mm | - | 15.24mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-803-64LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 64 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 64 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-402-50LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 50 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 50 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 63.5mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-404-66LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 66 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 66 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | - | - | 83.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77317-412-66LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 66 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 66 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | - | - | 83.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68481-172H Amphenol ICC (FCI) | 19800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.285 7.24mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | Tin | - | Male | - | - | 2.41mm | 0.480 12.19mm | 5GOhm | - | 1.5kV | - | 7.24mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10112690-G03-15ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 30 | Tin | - | - | - | - | - | - | 1GOhm | - | - | - | 4mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77317-404-60LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 60 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 60 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | - | - | 76.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-418-50LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 50 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 50 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 63.5mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-401-30LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 30 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 38.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-402-50LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 50 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | 50 | Tin | - | Male | - | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | - | 5.84mm | - | 63.5mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-101B72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | 125°C | -65°C | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | Male | - | - | - | - | 5GOhm | - | 1.5kV | - | 5.9mm | Pick and Place | 91.44mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-115-03LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 2.54mm | Unshrouded | - | - | 3 | Tin | - | Male | - | - | 2.55mm | 0.535 13.59mm | 5GOhm | - | - | - | 8.51mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |