- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95278-402-18LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 18 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 22.86mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10076801-408T12LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.358 9.10mm | Phosphor Bronze | Thermoplastic | - | Tube | - | BERGSTIK® | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 12 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | - | - | - | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | RECTANGULAR | 0.19 inch | - | - | - | 0.588 14.94mm | - | 0.1 inch | - | - | - | - | 78μin | 78.7μin 2.00μm | 78.7μin 2.00μm | 0.118 inch | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-401-29LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 29 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 29 | Tin | - | - | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | - | 73.66mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-802-26LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | 26 | Tin | - | - | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | 5.84mm | - | 66.04mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-824-32LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.114 2.90mm | Unshrouded | - | 32 | Tin | - | - | Male | Black | 2.9mm | 0.480 12.19mm | 5GOhm | - | 1.5kV | 6.75mm | - | 81.28mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 69133-124HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2013 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | - | 2 | - | - | Push-Pull | Male Pin | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.285 7.24mm | Unshrouded | - | - | - | - | - | Male | - | 7.24mm | 0.615 15.62mm | 5GOhm | - | 1.5kV | 5.84mm | - | 30.48mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-402B22LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | Tube | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 22 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | Pick and Place | 27.94mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-122-27LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 27 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 27 | Tin | - | - | Male | Black | 3.05mm | 0.525 13.34mm | 5GOhm | - | 1.5kV | 7.75mm | - | 68.58mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-102-30LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 30 | Tin | - | - | Male | Black | - | - | 5GOhm | - | 1.5kV | 8mm | - | 38.1mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-418-31LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 31 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 31 | Tin | - | - | - | Black | - | 0.450 11.43mm | - | - | 1.5kV | - | - | 78.74mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-401-22LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 22 | Tin | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 27.94mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 93690-403-24LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.224 5.70mm | Copper Alloy | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 24 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Unshrouded | - | 24 | Tin | - | - | Male | Black | 4.7mm | 0.505 12.83mm | 5GOhm | - | - | 5.68mm | - | 30.48mm | - | 120.0μin 3.05μm | 120.0μin 3.05μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-427-24LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | - | 1 | - | - | Push-Pull | Male Pin | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | - | - | - | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | 60.96mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-824-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.112 2.84mm | Unshrouded | - | 22 | Tin | - | - | Male | Black | 2.9mm | - | 5GOhm | - | 1.5kV | 6.75mm | - | 55.88mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-801-48LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 48 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 48 | Tin | - | - | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | - | 1.5kV | 5.84mm | - | 60.96mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-427-27LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 27 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | 27 | Tin | - | - | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | 68.58mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-801-29LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 29 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | 29 | Tin | - | - | Male | Black | 2.41mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 73.66mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-424-46LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 46 | - | - | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 46 | Tin | - | - | Male | - | 2.9mm | 0.480 12.19mm | 5GOhm | - | - | 6.75mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-427-42LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 42 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | 42 | Tin | - | - | Male | Black | 2.65mm | 0.465 11.81mm | 5GOhm | - | 1.5kV | 6.6mm | - | 53.34mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-427-28LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 125°C | -65°C | - | 1 | - | - | Push-Pull | Male Pin | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | - | - | - | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | 71.12mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - |