- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77313-801-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 22 | Tin | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68016-102 Amphenol ICC (FCI) | 495000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 2 | - | - | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 5.08mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 95278-101B04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 4 | Tin | - | - | Male | - | Black | - | - | 5GOhm | 1.5kV | 5.84mm | Pick and Place | 5.08mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-801-08LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 8 | Tin | - | - | Male | - | - | 2.41mm | 0.425 10.80mm | 5GOhm | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 67996-308H Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 8 | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 77313-129-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.687 17.46mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | Unshrouded | - | - | 8 | Tin | - | - | Male | - | Black | 3.5mm | 0.925 23.50mm | 5GOhm | 1.5kV | 17.46mm | - | 10.16mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77311-146-11LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.117 2.97mm | Unshrouded | - | - | 11 | Tin | - | - | Male | - | Black | 2.98mm | 0.535 13.59mm | 5GOhm | 1.5kV | 8.08mm | - | 27.94mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-119-07LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.119 3.02mm | Unshrouded | - | - | 7 | Tin | - | - | Male | - | Black | 3.03mm | 0.724 18.40mm | 5GOhm | 1.5kV | 12.83mm | - | 17.78mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-427-20LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | - | 20 | Tin | - | - | Male | - | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 25.4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 69192-218HLF Amphenol ICC (FCI) | 89100 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 18 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 18 | - | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 22.86mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68491-412HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.255 6.48mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 12 | Tin | - | - | Male | - | Black | 3.05mm | 0.475 12.07mm | 5GOhm | 1.5kV | 6.48mm | - | 15.24mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 54201-T08-03 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | 3 | - | - | - | Male | - | Black | - | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | 2.41mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67996-410-020024LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Tin | - | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 77311-827-04LF Amphenol ICC (FCI) | 27 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 4 | Tin | - | - | Male | - | - | 2.66mm | 0.465 11.81mm | 5GOhm | - | 6.6mm | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77319-104-04LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.44mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.111 2.82mm | Unshrouded | - | - | 4 | Tin | - | - | - | - | Black | - | - | - | - | - | - | 5.08mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10082201-407-04LF Amphenol ICC (FCI) | 7 |
| - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 4 | - | - | - | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10082201-404-06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 6 | - | - | - | 1 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | RECTANGULAR | 0.094 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | 79μin | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-427-10LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | - | 10 | Tin | - | - | Male | - | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 12.7mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 58102-G61-06LF Amphenol ICC (FCI) | 560 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 8mm | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 12 | - | - | - | Male | - | Black | 2.5mm | - | - | - | 4mm | - | 12mm | 4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 95278-802B14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 14 | Tin | - | - | Male | - | Black | - | - | 5GOhm | 1.5kV | 5.84mm | Pick and Place | 17.78mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |