- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-422-20LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 20 | Tin | - | Black | - | 0.525 13.34mm | - | - | 1.5kV | - | - | 50.8mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10112684-G03-04ULF Amphenol ICC (FCI) | 5598 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SIL | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -40°C | Black | - | 1 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.35mm | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | Unshrouded | 4 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 8mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 95278-402-24LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Thermoplastic | Tin | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 24 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 30.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-802-24LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 24 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 30.48mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-401-34LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 34 | Tin | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | - | 86.36mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-102S09LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | - | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | Tin | Male | - | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 22.86mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-118R10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 10 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 10 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-418-22LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | - | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.120 3.05mm | Unshrouded | - | - | - | Black | - | 0.450 11.43mm | - | - | 1.5kV | - | - | 55.88mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68002-426HLF Amphenol ICC (FCI) | 19800 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 26 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 66.04mm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-418-32LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 32 | Tin | - | Black | - | 0.450 11.43mm | - | - | 1.5kV | - | - | 81.28mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-812-28LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 28 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 28 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | - | 35.56mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10075024-G01-03LF Amphenol ICC (FCI) | 381 |
| - | 8 Weeks | - | - | Through Hole | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2014 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | - | - | 2 | - | Push-Pull | Male Pin | 2A AC/DC | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | Tin | - | - | - | 0.295 7.49mm | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95736-112 Amphenol ICC (FCI) | 316800 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | - | Bulk | - | Clincher™ | Active | 1 (Unlimited) | Solder | Header | 12 | 130°C | -65°C | Natural | - | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 5.54mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | 0.120 3.05mm | Shrouded - 4 Wall | 12 | - | - | Black | - | - | 15mOhm | 5kOhm | - | - | - | 35.56mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68448-103HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | 3 | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | Male | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87402-110LF Amphenol ICC (FCI) | 360360 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Header | 20 | 130°C | -55°C | Natural | - | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 6.91mm | 0.240 6.10mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 20 | Tin | - | Black | - | - | 25mOhm | - | 800V | 3.3mm | Mounting Flange | 22.48mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10127820-0222PLF Amphenol ICC (FCI) | 9 |
| - | 8 Weeks | - | - | Through Hole | - | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Minitek® Pwr 4.2 | Active | Not Applicable | Solder | Header | 2 | - | - | - | - | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87409-140LF Amphenol ICC (FCI) | 144045 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Phosphor Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Header | 80 | 130°C | -55°C | Natural | General Purpose, Military | 2 | Male | Push-Pull | Male Pin | 1A DC | 1.27mm | Straight | 5.71mm | 0.226 5.74mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 80 | Tin | - | Natural | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 53.9mm | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77315-401-02LF Amphenol ICC (FCI) | 11 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | 2 | Tin | Male | Black | 2.41mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 5.08mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-118-06LF Amphenol ICC (FCI) | 1838 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 6 | Tin | - | Black | - | 0.450 11.43mm | - | - | 1.5kV | - | - | 7.62mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 57102-G06-16ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -55°C | Black | - | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 32 | Tin | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | 4mm | - | 32mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |