- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Durability | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95687-454HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 54 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | - | - | 54 | Tin | - | Male | - | Black | 9.14mm | 0.820 20.83mm | - | 5GOhm | 1.5kV | - | 9.14mm | - | 68.58mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-801-14ALF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 14 | Tin | - | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | 5.9mm | Pick and Place | 17.78mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-802-50LF Amphenol ICC (FCI) | 16 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 50 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | 50 | Tin | - | Male | - | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 63.5mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68482-116HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 20.32mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68604-110HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | BOARD | - | Thermoplastic | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | Bronze | - | 1.5kV | - | - | - | e4 | yes | Active | - | Solder | BOARD CONNECTOR | - | 125°C | -65°C | - | 1 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Male | 94V-0 | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 9.65mm | - | 25.4mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68458-114HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | 14 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Male | - | Black | 2.79mm | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | 35.56mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 76383-419LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Polyester | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 13.28mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | Blue | - | - | - | - | 1kV | - | - | - | 48.08mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10078993-G02-14ULF Amphenol ICC (FCI) | 336 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 14 | Tin | - | - | - | Cream | 2mm | - | - | 1GOhm | - | - | 4mm | Keying Slot | 28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95687-446HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | - | - | 46 | Tin | - | Male | - | - | 9.14mm | 0.820 20.83mm | - | 5GOhm | - | - | 9.14mm | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68482-158HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 58 | - | - | Male | - | Black | 8.08mm | - | - | 5GOhm | 1.5kV | - | 13.21mm | - | 73.66mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68458-128HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | 28 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 28 | - | - | Male | - | Black | 2.79mm | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | 71.12mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68655-426HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | - | - | Active | - | Solder | - | 26 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 26 | - | - | Male | - | Black | 7.37mm | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | 66.04mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68482-114HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Male | - | Black | 8.08mm | - | - | 5GOhm | 1.5kV | - | 13.21mm | - | 17.78mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68482-440HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Male | - | Black | 8.08mm | - | - | 5GOhm | 1.5kV | - | 13.21mm | - | 50.8mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68690-124HLF Amphenol ICC (FCI) | In Stock | - | - | 2 Weeks | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | 2013 | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 24 | - | - | Male | - | Black | 2.92mm | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | 30.48mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-401A06LF Amphenol ICC (FCI) | 276 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 6 | Tin | - | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | Pick and Place | 7.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 54102-S3005LF Amphenol ICC (FCI) | 652 |
| - | 12 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | Tin | - | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | - | 8.08mm | - | 12.7mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75160-301-36LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold, Tin | Through Hole | Through Hole | Square | - | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | - | - | - | RECTANGULAR | Male | 94V-0 | - | 2.54mm | 0.425 10.80mm | 20mOhm | 5GOhm | - | 250 Cycles | 5.72mm | - | 91.44mm | 79μin | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 78207-408HLF Amphenol ICC (FCI) | 38800 |
| - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | 95°C | -40°C | Black | 2 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 8 | - | - | - | - | Black | 3.05mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 10.16mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 78208-407HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | Bulk | 2015 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 7 | - | - | Black | 1 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 7 | - | - | - | - | Black | 3.05mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 17.78mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free |