- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78207-418HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 18 | 95°C | -40°C | Black | 2 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 18 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 22.86mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69168-330HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 30 | - | - | - | Black | 3.05mm | 1.500 38.10mm | - | - | 1kV | 5.84mm | - | 38.1mm | - | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 75160-318-02LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 2 | - | Male | - | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | 5.72mm | - | 5.08mm | - | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68000-113HLF Amphenol ICC (FCI) | 1300 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 13 | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 33.02mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-418-03LF Amphenol ICC (FCI) | 27 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 3 | Tin | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-424-06LF Amphenol ICC (FCI) | 2612 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 6 | Tin | Male | - | Black | 2.9mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 6.75mm | - | 7.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78511-208 Amphenol ICC (FCI) | 396000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 1 | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | - | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 54102-S3007LF Amphenol ICC (FCI) | 43 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 14 | Tin | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | 8.08mm | - | 17.78mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98414-S06-12ULF Amphenol ICC (FCI) | 376320 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 12 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 12 | Tin | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 14mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95736-104LF Amphenol ICC (FCI) | 198000 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | - | Bulk | - | Clincher™ | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 5.54mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | 0.120 3.05mm | Shrouded - 4 Wall | - | 4 | - | - | - | Black | - | - | 15mOhm | 5kOhm | - | - | - | 15.24mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68021-264HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | -65°C~125°C | Bulk | - | BERGSTIK® II | e4 | yes | Active | 1 (Unlimited) | Solder | Header | 64 | - | - | - | 2 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 78207-130 Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 30 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 38.1mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77313-119-16LF Amphenol ICC (FCI) | 7 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.119 3.02mm | Unshrouded | - | 16 | Tin | Male | - | Black | 3.03mm | 0.724 18.40mm | - | 5GOhm | 1.5kV | 12.83mm | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 58102-G61-04LF Amphenol ICC (FCI) | 582000 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 8 | - | - | - | Black | 2.5mm | - | - | - | - | 4mm | - | 8mm | 4mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 54102-S30-01 Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | - | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2 | - | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 78207-222HLF Amphenol ICC (FCI) | 19400 |
| - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | 95°C | -40°C | Black | 2 | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 22 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 27.94mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69168-422HLF Amphenol ICC (FCI) | 38800 |
| - | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 22 | - | - | - | Black | 3.05mm | 1.100 27.94mm | - | - | 1kV | 5.84mm | - | 27.94mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 95278-801A12LF Amphenol ICC (FCI) | 2300 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | 12 | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 12 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | Pick and Place | 15.24mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69167-105 Amphenol ICC (FCI) | 192000 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2015 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 5 | 95°C | -40°C | Black | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 5 | - | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | 5.84mm | - | 12.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-462K05LF Amphenol ICC (FCI) | 1918 |
| - | 7 Weeks | - | - | Through Hole | - | Square | - | Tin | 0.531 13.50mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | - | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | - | 0.752 19.09mm | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - |