- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021521-00010T4LF Amphenol ICC (FCI) | 350 | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021521 | - | Active | 1 (Unlimited) | Solder | Header | 10 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | 10A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 10 | - | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | - | - | Keying Slot | 10.11mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10114829-10110LF Amphenol ICC (FCI) | 415800 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Rectangular | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114829 | - | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.25mm | Straight | 3.2mm | 0.165 4.20mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | 10 | Tin | - | - | - | - | Natural | - | - | - | 20mOhm | 100MOhm | - | 125V | 1A | - | - | - | 14.25mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 54102-G0505LF Amphenol ICC (FCI) | 27 |
| - | 12 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 10 | Tin | - | - | Male | - | - | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | - | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68691-220HLF Amphenol ICC (FCI) | 230400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | 2013 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 20 | - | - | - | - | - | Black | - | - | 0.538 13.67mm | - | - | - | 1.5kV | - | - | - | - | 25.4mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87916-110HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.830 21.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.128 3.25mm | Unshrouded | - | 10 | - | - | - | Male | - | Black | 3.25mm | - | 1.058 26.87mm | - | 5GOhm | - | 1.5kV | - | - | 21.08mm | - | 25.4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-712HLF Amphenol ICC (FCI) | 316800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 12 | - | - | - | - | - | Black | - | - | 0.450 11.43mm | - | - | - | 1.5kV | - | - | - | - | 15.24mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54201-S0806LF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 6 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68016-109HLF Amphenol ICC (FCI) | 396000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 9 | - | - | - | Male | - | - | 3.05mm | - | - | - | 5GOhm | - | - | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68739-440HLF Amphenol ICC (FCI) | 43 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.156 3.96mm | Unshrouded | - | 40 | Tin | - | - | Male | - | Black | 3.96mm | - | 0.486 12.34mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | 50.8mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-111HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 11 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.107 2.71mm | Unshrouded | - | 11 | - | - | - | Male | - | Black | 2.72mm | - | 0.525 13.34mm | - | 5GOhm | - | 1.5kV | - | - | 8.08mm | - | 27.94mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 78548-214HLF Amphenol ICC (FCI) | 158400 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 14 | - | - | - | Male | - | Black | 3.05mm | - | 0.538 13.67mm | - | 5GOhm | - | - | - | - | 8.08mm | - | 17.78mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77315-101-36LF Amphenol ICC (FCI) | 18800 |
| - | 8 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77315-801-23LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 23 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | 23 | Tin | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | - | 58.42mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66429-049 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polybutylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | 5.8mm | Keying Slot, Mounting Flange | 32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68758-136 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 11.05mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 36 | - | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | - | 6.99mm | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 57102-F06-22LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 44 | Tin | - | - | - | - | Black | 2.5mm | - | 0.315 8.00mm | 25mOhm | 1GOhm | - | 650V | - | - | 4mm | - | 44mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 76385-413LF Amphenol ICC (FCI) | 7 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 26 | Tin | - | - | Male | - | Black | 3.4mm | - | 0.411 10.44mm | - | - | - | 1kV | - | - | 5mm | - | 32.02mm | 7.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68022-172HLF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Right Angle | 14.68mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | Male | - | - | 2.79mm | - | - | - | 5GOhm | - | 1.5kV | - | - | 8.08mm | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 86130202323385E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | - | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -55°C~125°C | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.344 8.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68583-011LF Amphenol ICC (FCI) | 39204 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Nylon | Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | - | - | Tray | - | BergCon® | e4 | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | - | 2 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.84mm | 0.755 19.18mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.103 2.62mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.348 inch | - | 94V-0 | - | - | 3A | 0.810 20.57mm | - | 10000000000Ohm | 0.1 inch | 500V | - | POLARIZED HOUSING | - | - | 40.89mm | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - |