- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66506-052LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 34 | - | Male | - | 3.81mm | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 98423-G61-08LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 16 | Tin | Male | Black | 2.5mm | - | 25mOhm | 1GOhm | 650V | 4mm | - | 32mm | 1.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 20021511-00012T1LF Amphenol ICC (FCI) | 43 |
| - | 14 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021511 | Active | 1 (Unlimited) | Solder | Header | 12 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.1mm | 0.213 5.40mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 12 | Gold | - | Black | 2.3mm | - | 30mOhm | - | 125V | - | Keying Slot | 13.92mm | - | Flash | Flash | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00012C1LF Amphenol ICC (FCI) | 43 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | Pick and Place | - | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 54201-G3006LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | Unshrouded | - | 6 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 8.08mm | - | 15.24mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 54201-G3004LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | Tin | Male | - | - | - | - | 5GOhm | - | 8.08mm | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 67997-372H Amphenol ICC (FCI) | 39600 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | Male | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65496-013 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 26 | - | Female | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 44.45mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66429-105LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 60 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 95.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 98401-101A40LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 40 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 40 | Tin | - | Black | - | - | - | - | 1.5kV | - | Board Guide, Pick and Place | 50.8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10080054-085LF Amphenol ICC (FCI) | 22 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 20 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | 20 | - | - | Blue | 4.06mm | 0.629 15.97mm | - | 10GOhm | 1.5kV | 5.94mm | Keying Slot | 44.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 65823-103 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 60 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 95.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68583-016LF Amphenol ICC (FCI) | 30576 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Nylon | Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | - | - | Tray | - | BergCon® | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.84mm | 0.755 19.18mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.103 2.62mm | Shrouded - 4 Wall | - | 40 | - | - | Black | - | 0.810 20.57mm | - | - | 500V | - | - | 53.59mm | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 95278-102-28LF Amphenol ICC (FCI) | 44 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 28 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 28 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 79257-240HLF Amphenol ICC (FCI) | 35 |
| - | 8 Weeks | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | 40 | 125°C | -65°C | - | 2 | Male | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | - | 40 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 50.8mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 78548-114HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 14 | - | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68000-420HLF Amphenol ICC (FCI) | 357 | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 20 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 50.8mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 72454-020LF Amphenol ICC (FCI) | 629 | - | - | 7 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polycyclohexylenedimethylene | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | -65°C~105°C | Tray | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.54mm | Straight | 8.76mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 20 | Tin | Male | Black | - | - | - | 1GOhm | 1kV | 5.84mm | Keying Slot, Pick and Place | 32.77mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 95000-303LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -40°C | Cream | 1 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | Shrouded - 1 Wall | - | 3 | Tin | - | Cream | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 6mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68024-202HLF Amphenol ICC (FCI) | 1323000 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 2 | - | Male | Black | 3.81mm | 0.568 14.43mm | - | 5GOhm | 1.5kV | 8.08mm | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |