- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98401-801-30LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 30 | Tin-Lead | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | Board Guide | 38.1mm | - | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68000-232HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 32 | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 81.28mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68697-448HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 48 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 48 | Tin | - | Male | - | Black | 3.18mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 60.96mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 69168-308HLF Amphenol ICC (FCI) | 39200 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 2 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 8 | - | - | - | - | Black | 3.05mm | - | 0.400 10.16mm | - | - | - | 1kV | - | - | - | - | - | 5.84mm | - | 10.16mm | - | - | 50.0μin 1.27μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10112690-F03-22ULF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 44 | Tin | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | - | - | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10112690-F03-19ULF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 38 | Tin | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | - | - | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69192-242HLF Amphenol ICC (FCI) | 59400 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 42 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 42 | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | - | - | - | - | - | - | 5.84mm | - | 53.34mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78207-424HLF Amphenol ICC (FCI) | 19800 |
| - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 95°C | -40°C | Black | 2 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 24 | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | - | - | 5.84mm | Keying Slot | 30.48mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87061-510 Amphenol ICC (FCI) | 43904 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header, Stackable (2) | 20, 20 | - | - | Blue | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.710 18.03mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 40 | - | - | - | - | - | 2.67mm | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-105-01LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 1 | - | - | - | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.26mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | - | - | - | - | 0.400 10.16mm | Unshrouded | - | - | - | - | - | Male | - | - | 10.16mm | - | 0.725 18.42mm | - | 5GOhm | - | - | - | - | - | - | - | 5.72mm | - | 2.54mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54202-T0804ALF Amphenol ICC (FCI) | 290080 |
| - | 8 Weeks | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | - | - | - | Active | - | SMD/SMT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Male | - | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 68466-420HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | 50.8mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 68758-432HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 32 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 11.05mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 32 | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 6.99mm | - | 81.28mm | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68604-229HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | 73.66mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 68758-428HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 28 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 11.05mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 28 | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 6.99mm | - | 71.12mm | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 57102-G06-07LF Amphenol ICC (FCI) | 96000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 14 | Tin | - | - | - | Black | 2.5mm | - | 0.315 8.00mm | 25mOhm | 1GOhm | - | 650V | - | - | - | - | - | 4mm | - | 14mm | 4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 54775-101-36LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 1.220 30.99mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.059 1.50mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 1.380 35.05mm | - | - | - | - | - | - | - | - | - | - | - | 91.44mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75160-101-04LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 2.54mm | Unshrouded | - | - | 4 | - | - | Male | - | Black | 2.54mm | - | 0.425 10.80mm | - | 5GOhm | - | - | - | - | - | - | - | 5.72mm | - | 10.16mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 66429-511LF Amphenol ICC (FCI) | 20 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Blue | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 30 | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | - | - | - | 5.8mm | Keying Slot, Mounting Flange | 57.4mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10072354-G01-42ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 42 | 125°C | -40°C | - | 2 | Male | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | - | - | 0.307 inch | - | - | 1GOhm | 0.079 inch | - | POLARIZED HOUSING | 900VAC V | 100 Cycles | 1.7514 N | .1946 N | 4mm | Keying Slot | 44mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - |