- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69191-203HLF Amphenol ICC (FCI) | 294000 |
| - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 3 | - | - | Male | - | - | 3.05mm | - | - | 5GOhm | - | - | 5.84mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68449-181HLF Amphenol ICC (FCI) | 59400 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 0.100 2.54mm | Board to Board | 19 | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 20 | - | - | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | - | 8.08mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69191-111HLF Amphenol ICC (FCI) | 47500 |
| - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 11 | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-146-01LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 1 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | Black | - | - | - | - | 0.117 2.97mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10112690-F03-16ULF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 32 | Tin | - | - | - | - | - | - | - | 1GOhm | - | - | 4mm | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68001-124HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 24 | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 60.96mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 98401-802-20LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.084 2.14mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 20 | Tin-Lead | - | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | Board Guide | 25.4mm | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68697-440HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 40 | Tin | - | Male | - | Black | 3.18mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 50.8mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68466-417HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 17 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 17 | - | - | Male | - | Black | 3.25mm | - | - | 5GOhm | 1.5kV | - | 17.7mm | - | 43.18mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68655-412HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | Active | - | Solder | - | - | 12 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 12 | - | - | Male | - | Black | 7.37mm | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | 30.48mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68033-206HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 2.41mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Black | - | - | - | - | 1.5kV | - | - | - | 15.24mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10127720-042GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 57102-F08-25LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Gold | - | Through Hole | Square | Plastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | - | - | - | - | - | 0.059 1.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | 50 | Tin | - | - | - | Black | - | 0.335 8.51mm | - | - | - | - | - | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-102R06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | Male | - | - | 3.43mm | 0.465 11.81mm | - | 5GOhm | - | - | 5.84mm | - | 15.24mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77311-415-18LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 2.54mm | Unshrouded | - | - | 18 | Tin | - | Male | - | Black | 2.55mm | 0.535 13.59mm | - | 5GOhm | 1.5kV | - | 8.51mm | - | 45.72mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-418-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 22 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 27.94mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10112684-F01-07ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.126 3.20mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 7 | - | 2mm | - | 0.079 2.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | 94V-0 | - | - | - | 25mOhm | - | - | 900VAC V | - | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68418-402HLF Amphenol ICC (FCI) | 588000 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.400 10.16mm | Unshrouded | - | - | 2 | Tin | - | Male | - | Black | 10.16mm | 0.730 18.54mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 5.08mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69167-204 Amphenol ICC (FCI) | 792000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2015 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 95°C | -40°C | Black | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 4 | - | - | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | 5.84mm | - | 10.16mm | 15.0μin 0.38μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 86503-104H Amphenol ICC (FCI) | 396000 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.250 6.35mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 4 | - | - | Male | - | - | 3.05mm | 0.470 11.94mm | - | 5GOhm | - | - | 6.35mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead |