- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | PCB Contact Row Spacing | Withdrawl Force-Min | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71918-230LF Amphenol ICC (FCI) | 480 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2016 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Grey | - | 2 | - | - | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Straight | - | 8.6mm | 0.685 17.40mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 30 | Tin | - | - | - | Grey | 2.9mm | - | - | - | - | - | 1.5kV | - | - | - | 5.8mm | Keying Slot, Mounting Flange | 57.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 10132449-0611GLF Amphenol ICC (FCI) | 27 |
| - | 15 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | - | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | - | - | Active | - | Solder | - | Plug | 6 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | Male Pin | - | - | - | - | - | 0.343 8.71mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Glow Wire Compliant | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10123500-412001TLF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | 0.353 8.97mm | Brass | Liquid Crystal Polymer (LCP) | - | - | - | Tube | - | BERGSTIK® | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | - | - | RECTANGULAR | 0.19 inch | - | - | - | 0.1 inch | 0.563 14.30mm | - | - | 0.1 inch | - | - | - | - | - | - | - | 100μin | 100.0μin 2.54μm | - | 0.353 inch | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10132450-1611GLF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | - | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | - | - | Active | - | Kinked Pin, Solder | - | Plug | 16 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | Male Pin | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() G88MP16102CEU Amphenol ICC (Commercial Products) | 34 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | Tray | 2015 | Micro Power | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Black | - | 2 | - | - | Locking Ramp | Male Pin | - | 2.9972mm | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10132450-2221GLF Amphenol ICC (FCI) | 22 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | - | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | - | - | Active | - | Kinked Pin, Solder | - | Plug | 22 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | Male Pin | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127820-1021GLF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | -40°C | - | - | Tray | - | Minitek® Pwr 4.2 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | 8536.69.40.40 | Locking Ramp | Male Pin | - | - | - | 4.191mm | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | ONE | UL | COMMERCIAL | 0.874 inch | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.384 inch | - | - | - | 0.504 inch | - | - | - | 0.165 inch | - | POLARIZED HOUSING | 5.5118 mm | 1.0008 N | - | Glow Wire Compliant | - | - | Flash | - | 0.138 inch | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 67996-242HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | 125°C | -65°C | Black | - | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 42 | - | - | - | Male | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 53.34mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 57202-F51-05LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | - | 2 | - | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | - | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 10 | Tin | - | - | - | Black | - | - | - | 25mOhm | - | - | 650V | - | - | - | 2mm | - | 10mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68004-402HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | - | 1 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.107 2.71mm | Unshrouded | - | 2 | Tin | - | - | Male | Black | 2.72mm | - | 0.525 13.34mm | - | 5GOhm | - | 1.5kV | - | - | - | 8.08mm | - | 5.08mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021111-00022T8LF Amphenol ICC (FCI) | 30 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | 85°C | -40°C | Black | - | 2 | - | - | Push-Pull | Male Pin | - | 1.27mm | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | 22 | Tin | - | - | - | Black | 2.3mm | - | 0.309 7.86mm | 30mOhm | - | - | 125V | - | - | - | 3.05mm | - | 13.97mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10083113-106LF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Phosphor Bronze | - | - | - | - | Bulk | - | BERGSTIK® II | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 6 | 125°C | -65°C | - | - | 1 | - | - | Push-Pull | Male Pin | - | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.190 4.83mm | Unshrouded | - | - | Tin | - | - | - | Black | - | - | 0.608 15.44mm | - | - | - | 1.5kV | - | - | - | - | - | 15.24mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10078993-G02-06ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -40°C | Cream | - | 2 | Male | - | Latch Lock/Eject Hooks, Short | Male Pin | 2A AC/DC | 2mm | Straight | - | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | - | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 6 | Tin | - | - | - | Cream | 2mm | - | - | - | 1GOhm | - | - | - | - | - | 4mm | Keying Slot | 20mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68695-110HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | - | 2 | - | - | Push-Pull | Male Pin | - | 2.54mm | - | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | 10 | - | - | - | Male | - | 2.29mm | - | - | - | 5GOhm | - | - | - | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68405-110 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | - | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | - | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | - | - | Male | Black | 2.41mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 12.7mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 10112690-F03-02LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | - | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -40°C | Black | - | 2 | Male | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | - | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 4 | Tin | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | - | - | 4mm | - | 4mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 861400011YO8LF Amphenol ICC (FCI) | 27 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | - | 1000V | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 1 | 125°C | -55°C | - | - | 1 | - | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | - | 0.102 2.60mm | Board to Board | All | 3A | - | - | - | - | - | - | - | 0.118 3.00mm | Unshrouded | - | - | - | - | - | Male | - | 3mm | - | 0.496 12.60mm | - | 1GOhm | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87139-014LF Amphenol ICC (FCI) | 970000 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | Nylon | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | 200V AC/DC | - | Bulk | 2013 | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | - | 2 | - | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | - | 4.2mm | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 4 | - | - | - | - | Black | - | - | 0.256 6.50mm | - | - | - | - | - | - | - | - | - | 4mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() G881A20102TEU Amphenol ICC (Commercial Products) | 588060 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 20 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | Tray | 2015 | Micro Power | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 20 | - | - | Black | - | 2 | - | - | Locking Ramp | Male Pin | - | 2.9972mm | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021111-00012T1LF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 85°C | -40°C | Black | - | 2 | - | - | Push-Pull | Male Pin | - | 1.27mm | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | 12 | Tin | - | - | - | Black | 2.3mm | - | 0.309 7.86mm | 30mOhm | - | - | 125V | - | - | - | 3.05mm | - | 7.62mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - |