- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98424-F52-44ALF Amphenol ICC (FCI) | 79200 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 105°C | -40°C | Cream | 2 | Male | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Cream | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 44 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | Keying Slot, Pick and Place | 46mm | Flash | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10127819-1811GLF Amphenol ICC (FCI) | 9 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | - | Active | - | Solder | - | Header | 18 | - | - | - | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 75844-305-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.400 10.16mm | Unshrouded | - | 14 | - | - | - | - | - | Black | - | - | 0.725 18.42mm | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10072354-F01-24ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | 125°C | -40°C | - | 2 | Male | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | Cream | 2mm | 0.307 inch | - | - | 1GOhm | 0.079 inch | - | POLARIZED HOUSING | 900VAC V | 100 Cycles | 1.7514 N | .1946 N | 4mm | Keying Slot | 26mm | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10112690-T03-14ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 28 | Tin | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 93690-101-30LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.295 7.49mm | Copper Alloy | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 30 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Unshrouded | - | 30 | Tin | - | - | Male | - | Black | 4.7mm | - | 0.582 14.78mm | - | 5GOhm | - | - | - | - | - | - | - | 7.5mm | - | 38.1mm | 30.0μin 0.76μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021612-00020T4LF Amphenol ICC (FCI) | 15 |
| - | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | 2012 | Minitek127® 20021612 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | Right Angle | 10.8mm | 0.220 5.60mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 20 | - | - | - | Male | - | Black | 2.3mm | - | - | 30mOhm | 1GOhm | - | 125V | - | - | - | - | - | - | Keying Slot | 27.2mm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 10127819-22121LF Amphenol ICC (FCI) | 44 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | 2016 | Minitek® Pwr 4.2 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | Black | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10077239-116LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.190 4.83mm | Unshrouded | - | 16 | Tin | - | - | - | - | Black | - | - | 0.608 15.44mm | - | - | - | 1.5kV | - | - | - | - | - | - | - | 20.32mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10127819-1821GLF Amphenol ICC (FCI) | 13 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | - | Active | - | Solder | EAR99 | Header | 18 | - | - | - | 2 | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | Male Pin | YES | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | ONE | UL | COMMERCIAL | 1.535 inch | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | 0.386 inch | - | - | - | - | 0.764 inch | - | 10mOhm | 1000000000Ohm | - | - | - | 1500VAC V | 30 Cycles | - | - | - | Glow Wire Compliant | - | 100.0μin 2.54μm | - | 0.138 inch | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 95000-105TLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -40°C | Cream | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Cream | - | - | - | - | - | - | Shrouded - 1 Wall | - | 5 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 10mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10078993-G02-08ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -40°C | Cream | 2 | Male | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | Cream | - | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 8 | Tin | - | - | - | - | Cream | 2mm | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | Keying Slot | 22mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68405-126HLF Amphenol ICC (FCI) | 30 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2015 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 26 | - | - | - | Male | - | Black | 2.41mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 33.02mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 20021221-00214C8LF Amphenol ICC (FCI) | 15 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.220 5.60mm | Board to Board | 13 | unknown | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | Pick and Place | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 98414-S06-20LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -40°C | Cream | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Cream | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 20 | Tin | - | - | Male | - | Cream | 2.5mm | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | Keying Slot | 22mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10112684-T03-19ULF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 19 | 125°C | -40°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | - | Unshrouded | - | 19 | Tin | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10127819-2022GLF Amphenol ICC (FCI) | 9 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | - | Active | - | Solder | EAR99 | Header | 20 | - | - | - | 2 | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | Male Pin | YES | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | ONE | UL | COMMERCIAL | 1.701 inch | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | 0.386 inch | - | - | - | - | 0.764 inch | - | 10mOhm | 1000000000Ohm | - | - | - | 1500VAC V | 30 Cycles | - | - | - | Glow Wire Compliant | - | 100.0μin 2.54μm | - | 0.138 inch | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10112690-T01-07ULF Amphenol ICC (FCI) | 47 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Square | - | Tin | 0.126 3.20mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2.0066mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 14 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10127819-2211GLF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | - | Active | - | Solder | EAR99 | Header | 22 | - | - | - | 2 | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | Male Pin | YES | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | ONE | UL | COMMERCIAL | 1.866 inch | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | 0.386 inch | - | - | - | - | 0.764 inch | - | 10mOhm | 1000000000Ohm | - | - | - | 1500VAC V | 30 Cycles | - | - | - | Glow Wire Compliant | - | Flash | - | 0.138 inch | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021621-00026T4LF Amphenol ICC (FCI) | 15 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021621 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -40°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | - | 26A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 26 | - | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | - | Keying Slot | 31.1mm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - |