- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68764-436HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.100 2.54mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 6.6mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 36 | Tin | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 2.54mm | - | 91.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10132450-1811GLF Amphenol ICC (FCI) | 48 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Gold | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Kinked Pin, Solder | Plug | 18 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127721-022GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 78938-424HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | 24 | 125°C | -65°C | - | - | 1 | Male | - | - | - | 2.54mm | Right Angle | 7.11mm | - | - | - | 3A | - | - | - | - | - | 24 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 3.05mm | - | 60.96mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10080054-826LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | 2008 | Quickie™ | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 26 | - | - | Grey | - | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | - | - | Blue | - | 0.629 15.97mm | - | - | - | - | Keying Slot | 32mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 98423-G61-22ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | 105°C | -40°C | Black | - | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 44 | Tin | Male | Black | 2.5mm | - | 25mOhm | 1GOhm | 650V | 4mm | - | 88mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76383-323LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -40°C | Blue | - | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.28mm | 0.307 7.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.154 3.91mm | Shrouded - 2 Wall | - | Tin | - | Blue | 3.35mm | - | - | - | 1kV | 5mm | - | 58.24mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 98424-G52-38ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 38 | 105°C | -40°C | Cream | - | 2 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 38 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot | 40mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68498-406HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 6 | 125°C | -65°C | - | - | 1 | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 6 | - | Male | Black | 5.59mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 15.24mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68604-106HLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 6 | 125°C | -65°C | - | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 6 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 9.65mm | - | 15.24mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10127721-062GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127720-122GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127720-142GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127720-082GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127720-202GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127720-222GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10127721-242GLF Amphenol ICC (FCI) | 47 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 93221-120TRLF Amphenol ICC (FCI) | 35 |
| - | 8 Weeks | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Solder | - | - | 130°C | -55°C | - | - | 2 | - | - | - | - | 1.27mm | Straight | 5.71mm | - | - | - | - | - | - | - | - | - | 40 | - | - | Natural | - | - | 25mOhm | - | 800V | - | - | 28.5mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10112690-T03-23ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -40°C | Black | - | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 46 | Tin | - | - | - | - | - | 1GOhm | - | 4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95159-110LF Amphenol ICC (FCI) | 702900 |
| - | - | Gold | Surface Mount | Surface Mount | Square | Polychlorinated | Gold | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 10 | Tin | - | Black | - | - | - | - | - | - | - | 12.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - |