- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Durability | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G881A08102TEU Amphenol ICC (Commercial Products) | 882000 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 8 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tray | 2015 | Micro Power | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | - | - | Black | 2 | - | - | Locking Ramp | Male Pin | - | - | 2.9972mm | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68020-606H Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 6 | - | - | Male | Black | 2.41mm | - | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 7.62mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 10127820-1021LF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | 2015 | Minitek® Pwr 4.2 | - | Active | Not Applicable | Solder | - | Header | 10 | - | - | Natural | 2 | - | - | Locking Ramp | Male Pin | - | - | 4.191mm | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68690-220HLF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | - | - | - | - | - | - | - | 0.533 13.55mm | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10127819-1012GLF Amphenol ICC (FCI) | 22 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | Active | - | Solder | EAR99 | Header | 10 | - | - | - | 2 | - | 8536.69.40.40 | Locking Ramp | Male Pin | YES | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | ONE | UL | COMMERCIAL | 0.874 inch | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | 0.386 inch | - | - | - | 0.764 inch | - | - | - | - | 1500VAC V | 30 Cycles | - | Glow Wire Compliant | - | - | Flash | - | 0.138 inch | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77313-485R20LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.413 10.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 20 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 20 | Tin | - | Male | - | 2.9mm | - | 0.626 15.90mm | - | 5GOhm | - | - | - | 10.5mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10082202-103A20LF Amphenol ICC (FCI) | 22 |
| - | 17 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | 20 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | Pick and Place | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 65863-055PLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | - | - | Latch Lock/Eject Hooks | Male Pin | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | Tin | - | - | Blue | - | - | - | - | - | 1kV | - | - | - | Keying Slot | 38.86mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77313-1AA-30LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold or Gold, GXT™ | 0.469 11.91mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 30 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | - | - | 0.697 17.70mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71918-220RLF Amphenol ICC (FCI) | 660 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | Male Pin | - | - | - | Straight | 8.6mm | 0.685 17.40mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 2.9mm | - | - | - | - | 1.5kV | - | - | 5.8mm | Keying Slot, Mounting Flange | 44.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68015-136 Amphenol ICC (FCI) | 313600 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.090 2.29mm | Unshrouded | 2.54mm | - | - | - | Male | Black | 2.29mm | - | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 91.44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10127820-2221LF Amphenol ICC (FCI) | 9 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Minitek® Pwr 4.2 | - | Active | Not Applicable | Solder | - | Header | 22 | - | - | Natural | 2 | - | - | Locking Ramp | Male Pin | - | - | 4.191mm | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 57202-F52-09ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 18 | Tin | - | - | Black | - | - | - | 25mOhm | 1GOhm | 650V | - | - | 4mm | Pick and Place | 18mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65863-061PLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | 2 | - | - | Latch Lock/Eject Hooks | Male Pin | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 16 | Tin | - | - | Blue | - | - | - | - | - | 1kV | - | - | - | Keying Slot | 41.4mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10127819-1411GLF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | Active | - | Solder | - | Header | 14 | - | - | - | 2 | - | - | Locking Ramp | Male Pin | - | Varies by WireGAuge | - | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10112690-T03-24ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 48 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 48 | Tin | - | - | - | - | - | - | - | 1GOhm | - | - | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10112690-T03-25ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 50 | Tin | - | - | - | - | - | - | - | 1GOhm | - | - | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 75160-129-27LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.690 17.53mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 27 | - | - | Black | 1 | Male | - | Push-Pull | Male Pin | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | 27 | - | - | Male | Black | 3.43mm | - | 0.925 23.50mm | - | 5GOhm | - | - | - | 17.53mm | - | 68.58mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 98423-G61-15LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 30 | Tin | - | Male | Black | 2.5mm | - | - | 25mOhm | 1GOhm | 650V | - | - | 4mm | - | 60mm | 1.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 10118884-505006LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.300 7.62mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 5 | - | - | Black | 1 | - | - | Push-Pull | Male Pin | - | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - |