- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57202-F52-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 28 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 28mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-102S24LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 24 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 60.96mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57102-S08-13-26LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | 25 | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 26 | Tin | - | Black | 3mm | 0.335 8.51mm | 25mOhm | - | 650V | 4mm | - | 26mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021621-00020D4LF Amphenol ICC (FCI) | 7 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021621 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | 20A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 20 | - | - | Black | - | - | 30mOhm | - | 125V | - | Keying Slot, Pick and Place | 27.2mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57202-F52-16ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 32 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | Pick and Place | 32mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127819-22111LF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | 2016 | Minitek® Pwr 4.2 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | Natural | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10112690-T03-17ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 34 | Tin | - | - | - | - | - | 1GOhm | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10112684-T03-25ULF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 25 | 125°C | -40°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | Unshrouded | 25 | Tin | - | - | - | - | - | 1GOhm | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 75844-118-32LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 32 | - | Male | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | 5.72mm | - | 40.64mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 91687-404LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bag | - | Dubox™ | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -40°C | - | 2 | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 7.8mm | 0.368 9.35mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | Tin | - | - | - | - | - | - | 1kV | - | - | 9.98mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 53610-S14-6 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 14 | Tin-Lead | - | Black | - | - | - | 10GOhm | 1.5kV | 5.84mm | Keying Slot | 37.08mm | 9.14mm | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10127819-20111LF Amphenol ICC (FCI) | 46 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | 2016 | Minitek® Pwr 4.2 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Natural | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-183-20LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.805 20.45mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 20 | 125°C | -65°C | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | Tin | Male | - | 3mm | 1.024 26.00mm | - | 5GOhm | 1.5kV | 20.46mm | - | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-804-40LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 40 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 40 | Tin | Male | - | - | - | - | 5GOhm | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-122-35LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 35 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 35 | Tin | Male | Black | 3.05mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | 7.75mm | - | 88.9mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10121350-101LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.242 6.15mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.200 5.08mm | Board to Board | 10 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10125076-728001TLF Amphenol ICC (FCI) | 9 |
| - | 8 Weeks | - | Through Hole | Through Hole | Square | - | - | 0.201 5.10mm | Copper Alloy | Thermoplastic | - | - | Tube | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 28 | - | - | Black | 1 | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.311 7.90mm | Unshrouded | - | - | - | - | - | 0.608 15.44mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57102-F02-09LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 18 | Tin | - | Black | 2.5mm | 0.234 5.94mm | 25mOhm | - | 650V | 2mm | - | 18mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10078993-G01-14ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -40°C | Cream | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 14 | Tin | - | Cream | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 57202-F51-04ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -55°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 8 | Tin | - | Black | - | - | 25mOhm | - | 650V | 2mm | - | 8mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - |