- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77314-192LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | 15 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 16 | Tin | - | Black | - | 0.445 11.30mm | - | - | - | - | 20.32mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68020-616 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 16 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | - | 20.32mm | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() G874D161202CEU Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 16 | Square | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | - | Tray | 2014 | Mini Power | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Natural | - | 2 | - | Locking Ramp | Male Pin | - | 4.191mm | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10132449-2011GLF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Solder | Plug | 20 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.343 8.71mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Board Lock, Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68021-620 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 20 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 20021112-00022T4LF Amphenol ICC (FCI) | 13 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.135 3.43mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.106 2.69mm | Unshrouded | 22 | Tin | - | - | 2.7mm | - | - | - | 3.05mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() G881A22102TEU Amphenol ICC (Commercial Products) | 534600 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 22 | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tray | 2015 | Micro Power | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 22 | - | - | Black | - | 2 | - | Locking Ramp | Male Pin | - | 2.9972mm | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | Board Guide | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10112690-T03-03LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -40°C | Black | - | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 6 | Tin | - | - | - | - | 1GOhm | - | 4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10132450-2021GLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Kinked Pin, Solder | Plug | 20 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10132450-2011GLF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Kinked Pin, Solder | Plug | 20 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10132449-1411GLF Amphenol ICC (FCI) | 50 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Solder | Plug | 14 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.343 8.71mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Board Lock, Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77315-102-02LF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.201 5.11mm | Unshrouded | 2 | Tin | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 5.08mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68764-409 Amphenol ICC (FCI) | 784000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Tin | 0.100 2.54mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 6.6mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 9 | - | - | Black | - | - | - | 1.5kV | - | - | 22.86mm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10132450-1621GLF Amphenol ICC (FCI) | 27 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Kinked Pin, Solder | Plug | 16 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68695-210HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 10 | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 86503-406HLF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.250 6.35mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 6 | Tin | Male | Black | 3.05mm | 0.470 11.94mm | 5GOhm | 1.5kV | 6.35mm | - | 7.62mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68448-055HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | 3 | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 4 | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 65823-222LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Blue | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 34 | - | - | - | 2.67mm | - | - | - | 5.84mm | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10118615-936021LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | - | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.130 3.30mm | Unshrouded | - | - | - | - | - | 0.548 13.92mm | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | ||
![]() 98424-G52-38ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 38 | 105°C | -40°C | Cream | - | 2 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 38 | Tin | - | Cream | - | - | - | - | 4mm | Keying Slot | 40mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - |