- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G881A22102TEU Amphenol ICC (Commercial Products) | 534600 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 22 | Square | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tray | 2015 | Micro Power | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 22 | - | - | Black | - | 2 | - | Locking Ramp | Male Pin | - | 2.9972mm | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10112690-T03-03LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | - | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -40°C | Black | - | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Unshrouded | - | 6 | Tin | - | - | - | - | - | 1GOhm | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10132450-2021GLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | - | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Kinked Pin, Solder | Plug | 20 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86503-406HLF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.250 6.35mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | Tin | Male | Black | 3.05mm | 0.470 11.94mm | - | 5GOhm | 1.5kV | 6.35mm | - | 7.62mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68448-055HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | 3 | - | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | 4 | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 861400142YO10745LF Amphenol ICC (FCI) | 11 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.236 6.00mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | - | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.102 2.60mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | - | - | - | 0.449 11.40mm | - | - | - | - | - | - | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 861400202YO15320LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.500 12.70mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 100°C | -40°C | - | - | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | Straight | 5.08mm | 0.102 2.60mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | 0.100 (2.54mm) | 0.500 12.70mm | Unshrouded | - | 20 | Gold | - | - | - | 0.720 18.29mm | 20mOhm | - | 500V | - | - | 25.4mm | - | 10.0μin 0.25μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-708HLF Amphenol ICC (FCI) | 156800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 8 | - | Male | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 57202-G52-05LF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2006 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -55°C | Black | - | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 200V | 0.079 (2.00mm) | - | Unshrouded | 2mm | 10 | Tin | Male | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 10mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68020-406HLF Amphenol ICC (FCI) | 44 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 6 | Tin | Male | Black | 2.41mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78229-130 Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 30 | - | - | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | 30 | - | Male | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | 76.2mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 77311-118-21LF Amphenol ICC (FCI) | 471 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | 21 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 53.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10132450-1021GLF Amphenol ICC (FCI) | 532 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | Not Applicable | Kinked Pin, Solder | Plug | 10 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87610-210LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polyester | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 10 | Tin | - | Blue | - | - | - | - | - | - | Keying Slot | 20.04mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68020-120HLF Amphenol ICC (FCI) | 148800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 20 | - | Male | Black | 2.41mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-424-04LF Amphenol ICC (FCI) | 11 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 4 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 6.75mm | - | 5.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021121-00060D4LF Amphenol ICC (FCI) | 15 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 60 | 85°C | -40°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 60A | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 60 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 38.1mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77317-804-12LF Amphenol ICC (FCI) | 382 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 12 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 12 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | - | 15.24mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10127820-1822LF Amphenol ICC (FCI) | 69 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | - | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | 2014 | Minitek® Pwr 4.2 | Active | Not Applicable | Solder | Header | 18 | - | - | Natural | - | 2 | Male | Locking Ramp | Male Pin | - | 4.191mm | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 18 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 65863-620LF Amphenol ICC (FCI) | 476 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 64 | 125°C | -65°C | Blue | - | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 64 | Tin | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 102.36mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - |