- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-102-16LF Amphenol ICC (FCI) | 43 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 16 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 40.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78554-206HLF Amphenol ICC (FCI) | 313600 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 6 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 6 | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 55101-S1103LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2008 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.140 3.56mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | 3 | Tin | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10112690-F03-02ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | Pick and Place | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68758-108HLF Amphenol ICC (FCI) | 11 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | - | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 11.05mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 8 | - | - | Black | - | - | - | - | 1.5kV | - | - | 20.32mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 57202-F51-11LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 22 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 2mm | - | 22mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 98401-402A26LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.084 2.14mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin-Lead | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 78.7μin 2.00μm | 150.0μin 3.81μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 54775-602-30LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 1.220 30.99mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.059 1.50mm | Unshrouded | 30 | - | - | Black | - | 1.380 35.05mm | - | - | - | - | - | 76.2mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10077239-126LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header, Breakaway | 26 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.190 4.83mm | Unshrouded | - | Tin | - | - | - | 0.608 15.44mm | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-102S21LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 21 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 53.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57102-S08-22LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 44 | Tin | - | Black | 3mm | 0.335 8.51mm | 25mOhm | - | 650V | 4mm | - | 44mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-170-50LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 50 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | Male | - | - | - | - | 5GOhm | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021212-00060T4LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 60 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 7.87mm | 0.209 5.30mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | 60 | Tin | - | Black | 2.3mm | - | 30mOhm | - | 125V | 3.05mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10075024-G01-23ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 46 | Tin | - | Black | 2mm | 0.295 7.49mm | 25mOhm | 1GOhm | 650V | 4mm | - | 46mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 76382-332LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -40°C | Blue | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.134 3.40mm | Shrouded - 4 Wall | 32 | Tin | - | Blue | 3.4mm | - | - | - | 1kV | 5mm | - | 81.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 66429-075LF Amphenol ICC (FCI) | 47 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 26 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 52.32mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 65823-275 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 26 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 52.32mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 89125-012 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Nylon | Gold | 0.242 6.15mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.059 1.50mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.080 2.03mm | Unshrouded | 72 | - | - | Black | - | 0.377 9.58mm | - | - | - | - | - | 91.19mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-10080C1LF Amphenol ICC (FCI) | 47 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 80 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 80 | Tin | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | Flash | 50.0μin 1.27μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10072354-F01-42ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 42 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | Male Pin | 2A AC/DC | 2mm | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 42 | Tin | - | Cream | - | - | - | 1GOhm | - | 4mm | Keying Slot | 44mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - |