- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021112-00040T1LF Amphenol ICC (FCI) | 9 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | - | - | 0.135 3.43mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.106 2.69mm | Unshrouded | - | 40 | Tin | - | - | 2.7mm | - | - | - | - | 3.05mm | - | - | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-S51-08ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 16 | Tin | - | Black | - | - | 25mOhm | - | 650V | 2mm | Pick and Place | 16mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65823-055 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1kV | Bulk | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 37.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 79425-446HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.190 4.83mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 46 | Tin | Male | - | 3.05mm | 0.410 10.41mm | - | 5GOhm | - | 4.83mm | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10078995-G02-12BLF Amphenol ICC (FCI) | 38 |
| - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | 2A AC/DC | 2mm | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 12 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot | 26mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 57202-G52-23LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 46 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 46mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77317-804-60LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 60 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 60 | Tin | Male | - | - | - | - | 5GOhm | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66429-520LF Amphenol ICC (FCI) | 21 |
| - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 30 | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 57.4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10078995-G02-44ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | 2A AC/DC | 2mm | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 44 | Tin | - | Cream | - | - | - | 1GOhm | - | 4mm | Keying Slot | 58mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68491-122HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | 22 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 6.48mm | - | 27.94mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68797-126HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 26 | 125°C | -65°C | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 26 | - | Male | Black | 5.41mm | - | - | 5GOhm | 1.5kV | 2.54mm | - | 66.04mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68498-428HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | - | - | - | - | - | - | - | 28 | - | - | Black | - | - | - | - | 1.5kV | - | - | 71.12mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 68000-102 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2014 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 2 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 98424-F52-06ALF Amphenol ICC (FCI) | 69750 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | 6 | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tape & Reel (TR) | 2017 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 6 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot, Pick and Place | 8mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 77318-132LF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | 10 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 24 | - | - | Black | - | - | - | - | - | - | - | 60.96mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10075025-F01-08ALF Amphenol ICC (FCI) | 650 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Detent Lock | - | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-818-25LF Amphenol ICC (FCI) | 81 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 25 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 25 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 63.5mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 76382-416LF Amphenol ICC (FCI) | 9 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | Tube | 2015 | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -40°C | Blue | 1 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 16 | Tin | - | Blue | 3.4mm | - | - | - | 1kV | 5mm | - | 40.46mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 57202-S51-07ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 14 | Tin | - | Black | - | - | 25mOhm | - | 650V | 2mm | - | 14mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-S52-08LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 16 | Tin | - | Black | - | - | 25mOhm | - | 650V | 4mm | - | 16mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |