- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-061P Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 16 | - | - | Blue | - | - | - | - | 1kV | - | Keying Slot | 41.4mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 10131318-1411100LF Amphenol ICC (FCI) | 37 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 14 | - | - | - | 2 | - | Locking Ramp | - | Male Pin | Varies by WireGAuge | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69192-116HLF Amphenol ICC (FCI) | 145500 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 16 | - | Male | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68004-114HLF Amphenol ICC (FCI) | 43 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.107 2.71mm | Unshrouded | - | 14 | - | Male | - | 2.72mm | 0.525 13.34mm | - | 5GOhm | - | 8.08mm | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-203HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | 2014 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.107 2.71mm | Unshrouded | - | 3 | - | - | Black | - | 0.525 13.34mm | - | - | 1.5kV | - | - | 7.62mm | - | 15.0μin 0.38μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78208-115HLF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 15 | - | - | Black | 1 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 15 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 38.1mm | 9.8mm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68001-214 Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 14 | - | - | Black | - | 0.450 11.43mm | - | - | 1.5kV | - | - | 35.56mm | - | 15.0μin 0.38μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 78548-272HLF Amphenol ICC (FCI) | 59400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | Male | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | 91.44mm | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 95736-115 Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | - | Bulk | - | Clincher™ | Active | 1 (Unlimited) | Solder | Header | 15 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 5.54mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | 0.120 3.05mm | Shrouded - 4 Wall | - | 15 | - | - | Black | - | - | 15mOhm | 5kOhm | - | - | - | 43.18mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75844-115-72LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 72 | - | Male | Black | 2.54mm | 0.535 13.59mm | - | 5GOhm | - | 8.51mm | - | 91.44mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68000-417HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 17 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 17 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 43.18mm | - | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68000-234HLF Amphenol ICC (FCI) | 19600 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 34 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 86.36mm | - | 15.0μin 0.38μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 67997-170HLF Amphenol ICC (FCI) | 9800 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 70 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 70 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 88.9mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021-128HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 28 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67996-134 Amphenol ICC (FCI) | 237600 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 43.18mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 67996-124 Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 30.48mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 68024-100H Amphenol ICC (FCI) | 3564000 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 2.54mm | - | - | Male | Black | 3.81mm | 0.568 14.43mm | - | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 20021621-00020T4LF Amphenol ICC (FCI) | 178 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021621 | Active | 1 (Unlimited) | Solder | Header | 20 | 85°C | -40°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 1.27mm | Straight | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | 20A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 20 | - | - | Black | - | - | 30mOhm | - | 125V | - | Keying Slot | 27.2mm | - | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67996-212HLF Amphenol ICC (FCI) | 39600 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | 12 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 12 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 69168-306HLF Amphenol ICC (FCI) | 198000 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | - | Friction Lock | - | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 6 | - | - | Black | 3.05mm | 0.300 7.62mm | - | - | 1kV | 5.84mm | - | 7.62mm | - | 50.0μin 1.27μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |