- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76383-417LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.28mm | 0.307 7.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.154 3.91mm | Shrouded - 2 Wall | - | 34 | Tin | - | - | Blue | 3.35mm | - | - | - | 1kV | 5mm | - | 43mm | 9.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 53612-G40-8LF Amphenol ICC (FCI) | 41 |
| - | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 40 | Tin | - | - | Black | - | - | - | - | 1.5kV | 5.84mm | Keying Slot | 70.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 66429-079LF Amphenol ICC (FCI) | 41 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 34 | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 62.48mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68015-236 Amphenol ICC (FCI) | 316800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | 2.54mm | 36 | - | Male | - | Black | 2.29mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65823-463LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 24 | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 49.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65823-275LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | e4 | yes | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | - | 2 | Male | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 52.32mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87402-515LF Amphenol ICC (FCI) | 277200 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | Header | 30 | 130°C | -55°C | Natural | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | Right Angle | 6.91mm | 0.240 6.10mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | 30 | Tin | - | - | Black | - | - | 25mOhm | - | 800V | 3.3mm | Mounting Flange | 28.83mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 10112690-G01-02LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold or Gold, GXT™ | 0.126 3.20mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2.0066mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68000-413HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 13 | Tin | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 33.02mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 98401-802-14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 14 | Tin-Lead | Male | - | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | Board Guide | 17.78mm | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68449-065HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | - | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | 25 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | 26 | - | - | - | Black | - | 0.533 13.55mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68604-431HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.380 9.65mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 31 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 31 | Tin | Male | - | Black | 3.05mm | 0.600 15.24mm | - | 5GOhm | 1.5kV | 9.65mm | - | 78.74mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-106HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 6 | - | Male | - | Black | 13.21mm | 0.938 23.83mm | - | 5GOhm | 1.5kV | 8.08mm | - | 7.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68021-456HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 56 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 56 | Tin | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 71.12mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-470HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 70 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 70 | Tin | Male | - | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 88.9mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 87901-106HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.820 20.83mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | - | - | - | Black | - | 1.040 26.42mm | - | - | 1.5kV | - | - | 7.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-852-06LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.374 9.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | Tin | Male | - | Black | 3.05mm | 0.594 15.09mm | - | 5GOhm | 1.5kV | 9.5mm | - | 7.62mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 78511-200H Amphenol ICC (FCI) | 3564000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | 125°C | -65°C | - | 1 | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | - | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 54101-T1002LF Amphenol ICC (FCI) | 27 |
| - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | - | 1 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | - | 94V-0 | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-119-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.119 3.02mm | Unshrouded | - | 16 | Tin | Male | - | Black | 3.03mm | 0.724 18.40mm | - | 5GOhm | 1.5kV | 12.83mm | - | 40.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free |