- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Mating Post Length | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10138980-0811LF Amphenol ICC (FCI) | 30 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64991-S06-3RLF Amphenol ICC (FCI) | 15 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2009 | BergCon® | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 12 | 125°C | -65°C | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 13.08mm | 0.550 13.97mm | Board to Board | All | 3A | 0.100 2.54mm | Natural | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | Black | 2.29mm | 0.519 13.17mm | - | - | 1kV | - | 8.08mm | 24.9mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | RoHS Compliant | - | - | ||
![]() 75168-313-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.136 3.46mm | Unshrouded | - | 4 | - | - | - | Male | - | - | 3.45mm | - | 5GOhm | - | - | - | 5.72mm | - | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68458-121HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 12.14mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 53.34mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68461-422HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 19.3mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | Male | - | Black | 8.13mm | - | 5GOhm | - | 1.5kV | - | 10.16mm | 55.88mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68422-116HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | 16 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | Male | - | Black | 5.41mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | 40.64mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68692-444HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | Male | - | Black | 2.54mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | 55.88mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68491-454HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 54 | - | - | - | Male | - | Black | 3.05mm | - | 5GOhm | - | 1.5kV | - | 6.48mm | 68.58mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68464-456HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | Male | - | Black | 3.05mm | - | 5GOhm | - | 1.5kV | - | 10.92mm | 71.12mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68692-434HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | Male | - | Black | 2.54mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | 43.18mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68771-201HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | BOARD | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | e4 | yes | Active | - | Solder | BOARD CONNECTOR | - | 125°C | -65°C | - | 1 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 1 | Straight | - | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | 94V-0 | Black | 2.54mm | - | 5GOhm | - | 1.5kV | - | 6.86mm | 2.54mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68024-231HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | - | Active | - | Solder | - | 31 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | Male | - | Black | 3.81mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | 78.74mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68771-120HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | - | Active | - | Solder | - | 20 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Male | - | Black | 2.54mm | - | 5GOhm | - | 1.5kV | - | 6.86mm | 50.8mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68023-211HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 9.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 27.94mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68779-164HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | Male | - | Black | 8.08mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | 81.28mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10112684-F01-05ULF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.126 3.20mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | - | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 5 | - | 2mm | - | 0.079 2.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.394 inch | - | - | Unshrouded | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | 94V-0 | - | - | - | - | 0.079 inch | - | 900VAC V | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68764-136HLF Amphenol ICC (FCI) | 19400 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.100 2.54mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 6.6mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 36 | - | - | - | Male | - | Black | 3.05mm | - | 5GOhm | - | 1.5kV | - | 2.54mm | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 75160-327-07LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 7 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | 7 | - | - | - | Male | - | Black | 2.67mm | 0.465 11.81mm | 5GOhm | - | - | - | 6.6mm | 17.78mm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68031-111HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 11 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.183 4.65mm | Unshrouded | - | 11 | - | - | - | Male | - | Black | 4.65mm | 0.513 13.03mm | 5GOhm | - | 1.5kV | - | 5.84mm | 27.94mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68459-162HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | 62 | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 14.68mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | Male | - | Black | 3.81mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | 78.74mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - |