- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Withdrawl Force-Min | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67997-372HLF Amphenol ICC (FCI) | 21 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 72 | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 91.44mm | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68464-372HLF Amphenol ICC (FCI) | 9800 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.430 10.92mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 72 | - | - | Male | - | Black | 3.05mm | - | 0.650 16.51mm | - | 5GOhm | - | 1.5kV | - | - | - | 10.92mm | - | 91.44mm | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68705-209HLF Amphenol ICC (FCI) | 198000 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 9 | - | - | Male | - | Black | 2.41mm | - | 0.395 10.03mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.08mm | - | 22.86mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-143 Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 95°C | -40°C | Black | 1 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.190 4.83mm | Shrouded - 2 Wall | - | - | 3 | - | - | - | - | Black | - | - | 0.535 13.59mm | - | - | - | 1kV | - | - | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 86130402323385E1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | - | Polyester | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -55°C~125°C | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -55°C | Black | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 8.75mm | 0.344 8.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | Grey | - | - | - | 20mOhm | - | - | - | - | - | - | - | Keying Slot | 70.1mm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78208-304HLF Amphenol ICC (FCI) | 196000 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | 1 | - | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 4 | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 10.16mm | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76384-309LF Amphenol ICC (FCI) | 42768 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 125°C | -40°C | Black | 1 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 9 | Tin | - | - | - | Black | 3.4mm | - | 0.411 10.44mm | - | 100GOhm | - | 1kV | - | - | - | 5mm | - | 21.86mm | 4.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-103 Amphenol ICC (FCI) | 980 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 95°C | -40°C | Black | 1 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 3 | - | - | - | - | Black | 3.05mm | - | 0.465 11.81mm | - | - | - | 1kV | - | - | - | 5.84mm | - | 7.62mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77313-122-64LF Amphenol ICC (FCI) | 46 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 64 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 64 | Tin | - | Male | - | Black | 3.05mm | - | 0.526 13.35mm | - | 5GOhm | - | 1.5kV | - | - | - | 7.75mm | - | 81.28mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10131318-18221G0LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | - | Active | - | Solder | - | Header | 18 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | 80.0μin 2.03μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021512-00020T4LF Amphenol ICC (FCI) | 188 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021512 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Right Angle | 7.87mm | 0.201 5.10mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | - | 20 | - | - | Male | - | Black | 2.3mm | - | - | 30mOhm | 1GOhm | - | 125V | - | - | - | - | Keying Slot | 19mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10131318-22211G0LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | - | Active | - | Solder | - | Header | 22 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | 80.0μin 2.03μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-G52-25ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -55°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 50 | Tin | - | - | - | Black | - | - | - | 25mOhm | - | - | 650V | - | - | - | 4mm | - | 50mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10131318-1422100LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | - | Active | - | Solder | - | Header | 14 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80.0μin 2.03μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-444HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 44 | Tin | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 55.88mm | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 87401-130 Amphenol ICC (FCI) | 68 | - | Datasheet | - | GXT, Gold, Nickel | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 60 | Straight | 5.71mm | 0.226 5.74mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | ONE | UL, CSA | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | - | 94V-0 | - | - | 1A | - | 25mOhm | 50000000000Ohm | 0.05 inch | 800V | 800VAC V | 3.175 mm | .0973 N | 3.3mm | Board Guide | 41.2mm | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-101-05LF Amphenol ICC (FCI) | 241 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 5 | Tin | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 12.7mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75869-207LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Blue | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | Blue | 3.05mm | - | - | - | - | - | 500V | - | - | - | 6mm | Keying Slot | 58.01mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10131318-22111G0LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | - | Active | - | Solder | - | Header | 22 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-264HLF Amphenol ICC (FCI) | 9900 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 64 | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 81.28mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |