- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75844-320-18LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.605 15.37mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 18 | - | - | Black | - | 0.825 20.95mm | - | - | - | - | 22.86mm | 150.0μin 3.81μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 77311-415-16LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | 16 | Tin | Male | Black | 2.55mm | 0.535 13.59mm | 5GOhm | 1.5kV | 8.51mm | - | 40.64mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 77314-898LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | 17 | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 18 | Tin | - | Black | - | 0.453 11.50mm | - | - | - | - | 22.86mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 77311-132-11LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.406 10.30mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | Tin | - | - | - | 0.626 15.90mm | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77313-452-14LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.374 9.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | Tin | Male | - | 3.05mm | 0.594 15.09mm | 5GOhm | - | 9.5mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77313-8AE-12LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.130 3.30mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 12 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | - | - | 0.360 9.15mm | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10082201-104A06LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Tape & Reel (TR) | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | - | - | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | 0.118 3.00mm | Unshrouded | 6 | Tin | - | - | - | - | - | - | - | Pick and Place | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 94611-419HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Nylon | Tin | 0.125 3.18mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 19 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 19 | Tin | - | Black | - | 0.320 8.13mm | - | 1.5kV | - | - | 48.26mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68405-206HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | Male | - | 2.41mm | - | 5GOhm | - | 5.84mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 95687-118HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 18 | - | - | Black | - | 0.820 20.83mm | - | 1.5kV | - | - | 22.86mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 95687-120HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 20 | - | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | - | 25.4mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-146HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 46 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 46 | - | Male | - | 9.14mm | 0.820 20.83mm | 5GOhm | - | 9.14mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-164HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 64 | - | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | - | 81.28mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-142HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 42 | - | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | - | 53.34mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-442HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 42 | Tin | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | - | 53.34mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 30 | - | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | - | 38.1mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-432HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 32 | Tin | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | - | 40.64mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 10076801-801-24LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.112 2.85mm | Board to Board | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | Tin | - | - | - | 0.476 12.09mm | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10082201-101-20LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | - | - | Black | 1 | - | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.094 2.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | 0.098 2.50mm | Unshrouded | 20 | Tin | - | Black | - | - | - | - | - | - | 50.8mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 54202-S0804PLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Tube | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 2 | - | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - |