- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95157-116TB07LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polychlorinated | Gold | 0.230 5.84mm | Phosphor Bronze | - | Tube | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | 15 | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | Unshrouded | 16 | Tin | - | Black | - | - | - | - | 20.32mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68498-133HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 33 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | 33 | - | Male | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 83.82mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68692-136HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 36 | 125°C | -65°C | - | 2 | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | 36 | - | Male | Black | 2.54mm | 5GOhm | 1.5kV | 5.84mm | 45.72mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-132HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | 32 | - | Male | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 81.28mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-121HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 21 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | 21 | - | Male | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 53.34mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68004-132HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 32 | - | Male | Black | 2.72mm | 5GOhm | 1.5kV | 8.08mm | 81.28mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68739-148HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | Bulk | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | 48 | - | Male | Black | 3.96mm | 5GOhm | 1.5kV | 5.84mm | 60.96mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68739-102HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | Bulk | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | Male | Black | 3.96mm | 5GOhm | 1.5kV | 5.84mm | 2.54mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-123HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 23 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | 3A | - | - | - | - | 23 | - | Male | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 58.42mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-131HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 31 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 31 | - | Male | Black | 9.35mm | 5GOhm | 1.5kV | 3.05mm | 78.74mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68797-133HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 33 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 33 | - | Male | Black | 5.41mm | 5GOhm | 1.5kV | 2.54mm | 83.82mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-225HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Nylon | - | - | Bronze | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | 25 | - | - | Black | - | - | 1.5kV | - | 63.5mm | - | - | No | RoHS Compliant | - | ||
![]() 68655-434HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | Bulk | - | Active | - | Solder | - | 34 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 34 | - | Male | Black | 7.37mm | 5GOhm | 1.5kV | 8.08mm | 86.36mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-428HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 28 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 28 | - | Male | Black | 12.01mm | 5GOhm | 1.5kV | 3.42mm | 71.12mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68482-112HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | 12 | - | Male | Black | 8.08mm | 5GOhm | 1.5kV | 13.21mm | 15.24mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-414HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 14 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 14 | - | Male | Black | 12.01mm | 5GOhm | 1.5kV | 3.42mm | 35.56mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-127HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 27 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | 3A | - | - | - | - | 27 | - | Male | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 68.58mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-418HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Nylon | - | - | Bronze | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | 18 | - | - | Black | - | - | 1.5kV | - | 45.72mm | - | - | No | RoHS Compliant | - | ||
![]() 68466-431HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | 1.5kV | - | - | Active | - | Solder | - | 31 | 125°C | -65°C | - | 1 | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | 31 | - | Male | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 78.74mm | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68482-118HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | 2.54mm | Straight | 4.83mm | - | - | - | - | - | - | - | - | 18 | - | - | Black | - | - | 1.5kV | - | 22.86mm | - | - | No | RoHS Compliant | - |