- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Voltage Rated | Packaging | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68418-407HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 7 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 7 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 17.78mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68705-129HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 29 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 29 | Male | Black | 2.41mm | 5GOhm | 1.5kV | 5.08mm | 73.66mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68604-134HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 34 | Male | Black | 3.05mm | 5GOhm | 1.5kV | 9.65mm | 86.36mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-128HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 28 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 12.44mm | 3A | 28 | Male | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 71.12mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68405-436HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 36 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | 3A | 36 | Male | Black | 2.41mm | 5GOhm | 1.5kV | 5.84mm | 45.72mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-119HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 19 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 12.14mm | 3A | 19 | Male | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 48.26mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68690-406HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 6 | Male | Black | 2.92mm | 5GOhm | 1.5kV | 8.08mm | 7.62mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-131HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 31 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 12.44mm | 3A | 31 | Male | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68739-154HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 54 | Male | Black | 3.96mm | 5GOhm | 1.5kV | 5.84mm | 68.58mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-113HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 13 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 13 | Male | Black | 9.35mm | 5GOhm | 1.5kV | 3.05mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68739-142HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 42 | Male | Black | 3.96mm | 5GOhm | 1.5kV | 5.84mm | 53.34mm | No | RoHS Compliant | - | ||
![]() 68482-442HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 42 | Male | Black | 8.08mm | 5GOhm | 1.5kV | 13.21mm | 53.34mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-413HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 13 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 12.14mm | 3A | 13 | Male | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-411HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Nylon | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 11 | - | Black | - | - | 1.5kV | - | 27.94mm | No | RoHS Compliant | - | ||
![]() 68466-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 30 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 30 | Male | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 76.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68797-421HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68690-136HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 36 | Male | Black | 2.92mm | 5GOhm | 1.5kV | 8.08mm | 45.72mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68004-129HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 29 | - | Black | - | - | 1.5kV | - | 73.66mm | No | RoHS Compliant | - | ||
![]() 68022-454HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Bronze | - | - | Active | Solder | 54 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | - | 54 | - | Black | - | - | 1.5kV | - | 68.58mm | No | RoHS Compliant | - | ||
![]() 68797-417HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Nylon | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 17 | - | Black | - | - | 1.5kV | - | 43.18mm | No | RoHS Compliant | - |