- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68482-416HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 16 | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 13.21mm | 20.32mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68690-402HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | Male | Black | 2.92mm | - | 5GOhm | 1.5kV | 8.08mm | 2.54mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-134HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Nylon | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 34 | - | - | Black | - | - | - | 1.5kV | - | 86.36mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68657-102HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 2 | - | - | Black | - | - | - | 1.5kV | - | 5.08mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68033-409HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 9 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 9 | - | Male | Black | 12.01mm | - | 5GOhm | 1.5kV | 3.42mm | 22.86mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68482-410HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 10 | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 13.21mm | 12.7mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-235HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 35 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 35 | - | Male | Black | 12.01mm | - | 5GOhm | 1.5kV | 3.42mm | 88.9mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-410HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 10 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 10 | - | Male | Black | 5.59mm | - | 5GOhm | 1.5kV | 5.84mm | 25.4mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-103HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Through Hole | - | 3 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | 3 | - | Male | - | 5.59mm | - | 5GOhm | - | 5.84mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-112HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 12 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 12 | - | Male | Black | 5.59mm | - | 5GOhm | 1.5kV | 5.84mm | 30.48mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-119HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 19 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 19 | - | Male | Black | 9.35mm | - | 5GOhm | 1.5kV | 3.05mm | 48.26mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68764-132HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.100 2.54mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 6.6mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 32 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 2.54mm | 81.28mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 76345-305-06LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.281 7.15mm | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 13.75mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 6 | Tin | - | Black | - | - | - | - | - | 7.62mm | 150.0μin 3.81μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 77316-151LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 13 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.094 2.40mm | Board to Board | 7 | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 93992-107HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 7 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.085 2.16mm | Unshrouded | 7 | - | Male | Black | 2.16mm | 0.415 10.54mm | 5GOhm | 1.5kV | 5.84mm | 17.78mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-106HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 6 | - | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 95687-448HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.360 9.14mm | Phosphor Bronze | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 48 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 48 | Tin | - | Black | - | 0.820 20.83mm | - | 1.5kV | - | 60.96mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 95687-466HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.360 9.14mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 66 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.360 9.14mm | Unshrouded | 66 | Tin | Male | Black | 9.14mm | 0.820 20.83mm | 5GOhm | 1.5kV | 9.14mm | 83.82mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 54101-T0501LF Amphenol ICC (FCI) | In Stock | - | - | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 1 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | - | 0.095 2.41mm | Unshrouded | 1 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68405-150HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 50 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | 63.5mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 |