- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68405-118HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 18 | - | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.84mm | 22.86mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 93992-403HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Solder | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 68764-129HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.100 2.54mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 29 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 6.6mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 29 | - | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 2.54mm | 73.66mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 77317-110-18LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68498-420HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Black | - | - | 1.5kV | - | 50.8mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68797-418HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | - | Active | - | Solder | - | - | 18 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 18 | - | Male | - | Black | 5.41mm | 5GOhm | 1.5kV | 2.54mm | 45.72mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68405-424HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 24 | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 24 | - | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.84mm | 30.48mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68604-115HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | BOARD | - | Thermoplastic | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | Bronze | - | 1.5kV | - | - | e4 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | 125°C | -65°C | - | 1 | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 15 | - | Male | 94V-0 | Black | 3.05mm | 5GOhm | 1.5kV | 9.65mm | 38.1mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-134HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | - | - | - | - | - | - | 34 | - | - | - | Black | - | - | 1.5kV | - | 86.36mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68657-105HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Nylon | - | - | Bronze | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Black | - | - | 1.5kV | - | 12.7mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68705-122HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 22 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 22 | - | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.08mm | 55.88mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68482-164HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 64 | - | Male | - | Black | 8.08mm | 5GOhm | 1.5kV | 13.21mm | 81.28mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-424HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 24 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 24 | - | Male | - | Black | 12.01mm | 5GOhm | 1.5kV | 3.42mm | 60.96mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68004-115HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 15 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 15 | - | Male | - | Black | 2.72mm | 5GOhm | 1.5kV | 8.08mm | 38.1mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68692-162HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | - | - | - | - | - | - | 62 | - | - | - | Black | - | - | 1.5kV | - | 78.74mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68498-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 30 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 30 | - | Male | - | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 76.2mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68491-158HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 58 | - | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 6.48mm | 73.66mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68797-134HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 34 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 34 | - | Male | - | Black | 5.41mm | 5GOhm | 1.5kV | 2.54mm | 86.36mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-409HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | - | - | - | - | - | - | 9 | - | - | - | Black | - | - | 1.5kV | - | 22.86mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68604-109HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | BOARD | - | Thermoplastic | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | Bronze | - | 1.5kV | - | - | e4 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | 125°C | -65°C | - | 1 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 9 | - | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 9.65mm | 22.86mm | - | - | - | No | RoHS Compliant | UL94 V-0 |