- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68458-112HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 12 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.14mm | 3A | 12 | Male | - | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 30.48mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68690-126HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 26 | Male | - | Black | 2.92mm | 5GOhm | 1.5kV | 8.08mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68705-113HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 13 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 13 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.08mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68405-452HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 52 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | 3A | 52 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.84mm | 66.04mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68033-420HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 20 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 20 | Male | - | Black | 12.01mm | 5GOhm | 1.5kV | 3.42mm | 50.8mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68604-201HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | - | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 9.65mm | 2.54mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68797-422HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68690-166HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 66 | Male | - | Black | 2.92mm | 5GOhm | 1.5kV | 8.08mm | 83.82mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-124HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 24 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | 3A | 24 | Male | - | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 60.96mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68604-105HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | BOARD | Thermoplastic | Bronze | 1.5kV | - | e4 | yes | Active | Solder | BOARD CONNECTOR | - | 125°C | -65°C | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | Straight | 2.41mm | 3A | 5 | Male | 94V-0 | Black | 3.05mm | 5GOhm | 1.5kV | 9.65mm | 12.7mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68690-146HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Through Hole | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | - | 3A | 46 | Male | - | - | 2.92mm | 5GOhm | - | 8.08mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 69913-139LF Amphenol ICC (FCI) | In Stock | - | - | Gold | - | Polycarbonate | - | - | - | - | - | Active | Solder | - | - | 85°C | -40°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 21.59mm | - | 8 | - | - | Grey | - | - | - | - | 31.24mm | - | RoHS Compliant | - | ||
![]() 68405-462HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 62 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | 3A | 62 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.84mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68482-426HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 26 | Male | - | Black | 8.08mm | 5GOhm | 1.5kV | 13.21mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68705-128HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | 28 | - | - | Black | - | - | 1.5kV | - | 71.12mm | No | RoHS Compliant | - | ||
![]() 68705-120HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 20 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 20 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 5.08mm | 50.8mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68491-144HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 44 | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 6.48mm | 55.88mm | No | RoHS Compliant | - | ||
![]() 68657-129HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 29 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 29 | Male | - | Black | 9.35mm | 5GOhm | 1.5kV | 3.05mm | 73.66mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-425HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 25 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 25 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 63.5mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68482-424HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 24 | Male | - | Black | 8.08mm | 5GOhm | 1.5kV | 13.21mm | 30.48mm | No | RoHS Compliant | UL94 V-0 |