- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021211-00010T1LF Amphenol ICC (FCI) | 39 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 10 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.213 5.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 10 | Tin | - | Black | 2.3mm | - | 30mOhm | - | 125V | 3.05mm | - | - | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95000-107LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 7 | 125°C | -40°C | Cream | 1 | - | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | Shrouded - 1 Wall | - | 7 | Tin | - | Cream | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 14mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65496-037LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 29.21mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 52601-G26-8TLF Amphenol ICC (FCI) | 41 |
| Datasheet | 7 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 500V | -65°C~105°C | Tape & Reel (TR) | 2010 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 8.76mm | 0.365 9.27mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 26 | Tin | - | Black | - | - | - | 10GOhm | 500V | 5.84mm | - | 40.38mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68491-116HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.255 6.48mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 16 | - | Male | Black | 3.05mm | 0.475 12.07mm | - | 5GOhm | 1.5kV | 6.48mm | - | 20.32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66207-005 Amphenol ICC (FCI) | 12 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Circular | Polyester | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | 2007 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.642 16.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 3 Wall | - | 26 | - | - | Blue | - | 0.556 14.11mm | - | - | 1kV | - | Keying Slot, Mounting Flange | 54.1mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 79257-272 Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2015 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 72 | - | Male | - | 3.05mm | - | - | 5GOhm | - | 5.84mm | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 57202-G52-13ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 26 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 26mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57102-G08-25LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | 50 | Tin | - | Black | 3mm | 0.335 8.51mm | 25mOhm | 1GOhm | 650V | 4mm | - | 50mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 57202-G52-11LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 22 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 22mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 10127720-102LF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | - | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® Pwr 3.0 | Active | 1 (Unlimited) | Solder | Plug | 10 | - | - | Black | 2 | - | Locking Ramp | - | Male Pin | - | 2.9972mm | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 53611-S20-8LF Amphenol ICC (FCI) | 44 | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 20 | Tin | - | Black | - | - | - | 10GOhm | 1.5kV | 5.84mm | Keying Slot | 44.7mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87061-310LF Amphenol ICC (FCI) | 21728 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 20, 20 | - | - | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | - | - | 0.710 18.03mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 40 | Tin | - | - | 2.67mm | - | - | - | - | - | Board Lock, Keying Slot | - | - | 30.0μin 0.76μm | 40.0μin 1.02μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10114831-10103LF Amphenol ICC (FCI) | 12 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Rectangular | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114831 | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Natural | 1 | Male | Detent Lock | - | Male Pin | 1A | 1.2446mm | - | - | 0.138 3.50mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | 0.079 2.00mm | Shrouded - 4 Wall | - | 3 | Tin | - | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 68002-412HLF Amphenol ICC (FCI) | 198000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 12 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 30.48mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-118-60LF Amphenol ICC (FCI) | 95 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 60 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 76.2mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66506-052 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tray | 2012 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 34 | - | Male | - | 3.81mm | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95278-401A26LF Amphenol ICC (FCI) | 766 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 26 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | Pick and Place | 33.02mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68024-136HLF Amphenol ICC (FCI) | 394 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 2.54mm | 36 | - | Male | - | 3.81mm | 0.568 14.43mm | - | 5GOhm | - | 8.08mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 67997-426HLF Amphenol ICC (FCI) | 39200 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 26 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 33.02mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |