- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71922-226LF Amphenol ICC (FCI) | 540 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Grey | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 24mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 26 | Tin | - | - | - | - | Grey | 2.9mm | - | - | - | - | 1.5kV | 5.8mm | Keying Slot, Mounting Flange | 52.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-055LF Amphenol ICC (FCI) | 79200 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | Tin | - | - | - | - | Blue | 2.67mm | - | - | - | - | 1kV | 5.84mm | Keying Slot | 38.86mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 57202-G51-21ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 42 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 42 | Tin | - | - | - | - | Black | - | - | 25mOhm | 1GOhm | - | 650V | 2mm | Pick and Place | 42mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65863-093 Amphenol ICC (FCI) | 384 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | 2014 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 50 | - | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | 5.84mm | Keying Slot | 84.58mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 98424-G52-46ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 46 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 46 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | 4mm | Keying Slot | 48mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68705-236HLF Amphenol ICC (FCI) | 59400 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 36 | - | - | - | Male | - | Black | 2.41mm | 0.395 10.03mm | - | 5GOhm | - | 1.5kV | 5.08mm | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68604-423HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.380 9.65mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 23 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 23 | Tin | - | - | - | - | Black | - | 0.600 15.24mm | - | - | - | 1.5kV | - | - | 58.42mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68692-158HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 58 | - | - | - | Male | - | Black | 2.54mm | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 73.66mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68692-156HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 56 | - | - | - | Male | - | Black | 2.54mm | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 71.12mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68797-415HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | 15 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 15 | - | - | - | Male | - | Black | 5.41mm | - | - | 5GOhm | - | 1.5kV | 2.54mm | - | 38.1mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-210HLF Amphenol ICC (FCI) | 564 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 10 | - | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 25.4mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10007607-802-36LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2013 | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | - | 2 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 12.56mm | - | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.063 1.60mm | Unshrouded | 2 | - | Tin | RECTANGULAR | NO | - | 94V-0 | - | - | - | - | - | 0.1 inch | - | - | - | 45.72mm | 15μin | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68022-240HLF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2015 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 14.68mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 40 | - | - | - | Male | - | Black | 2.79mm | - | - | 5GOhm | - | 1.5kV | 8.08mm | - | 50.8mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68758-404HLF Amphenol ICC (FCI) | 30 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.275 6.99mm | Phosphor Bronze | - | - | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 95278-102B10LF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 10 | Tin | - | - | Male | - | Black | - | - | - | 5GOhm | - | 1.5kV | 5.84mm | Pick and Place | 12.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67996-148HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 48 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 48 | - | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 60.96mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 67997-262HLF Amphenol ICC (FCI) | 9800 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 62 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 62 | - | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 78.74mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-422HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 22 | Tin | - | - | Male | - | Black | 2.41mm | - | - | 5GOhm | - | 1.5kV | 5.84mm | - | 27.94mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10138980-1411LF Amphenol ICC (FCI) | 42 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88566-115TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tape & Reel (TR) | 2012 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | Header | 30 | 130°C | -55°C | Natural | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.71mm | 0.260 6.60mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 30 | Tin | - | - | - | - | Natural | - | - | 25mOhm | - | - | 800V | - | Board Guide, Pick and Place | 22.15mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - |